N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA
N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA
N-Channel 60V 7.7A (Tc) 2.5W (Ta), 25W (Tc) Surface Mount TO-252AA
MOSFET, N-CH, 60V, 7.7A, TO-252; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:7.7A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET N-CH 60V 7.7A DPAK
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 742-IRFR014TRPBF-BE3DKR-ND | 78AH6364 | IRFR014TRPBF-BE3 |
| Product Name | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 7.7A, To-252; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel |