Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR010TRLPBF IRFR010TRLPBF

Description
Manufacturer: Vishay Win Source Part Number: 126658-IRFR010TRLPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 8.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 250pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 4.6A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 126658-IRFR010TRLPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 8.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 250pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 4.6A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR010TRLPBF - 126658-IRFR010TRLPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR010TRLPBF
126658-IRFR010TRLPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR010TRLPBF 126658-IRFR010TRLPBF
Manufacturer: Vishay Win Source Part Number: 126658-IRFR010TRLPBF Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 25W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 50V Continuous Drain Current at 25°C: 8.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 10nC @ 10V Max Input Capacitance: 250pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 4.6A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 126658-IRFR010TRLPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 50V
Continuous Drain Current at 25°C: 8.2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 10nC @ 10V
Max Input Capacitance: 250pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 4.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFR010TRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR010TRLPBF-ND
Single FETs, MOSFETs IRFR010TRLPBF-ND
N-Channel 50V 8.2A (Tc) 25W (Tc) Surface Mount D-Pak

N-Channel 50V 8.2A (Tc) 25W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
N-Channel 8.2 A 50 V 0.2 ohm MOSFET Transistor
278-IRFR010TRLPBF
N-Channel 8.2 A 50 V 0.2 ohm MOSFET Transistor 278-IRFR010TRLPBF
TRANSISTOR 8.2 A, 50 V, 0.2 ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252AA, FET General Purpose Power Product overview: IRFR010TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8.2 A, 50 V, 0.2 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.2 A, 50 V, 0.2 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR010TRLPBF can be used for catalog matching and distributor lookup.

TRANSISTOR 8.2 A, 50 V, 0.2 ohm, N-CHANNEL, Si, POWER, MOSFET, TO-252AA, FET General Purpose Power Product overview: IRFR010TRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 8.2 A, 50 V, 0.2 ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8.2 A, 50 V, 0.2 ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR010TRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Chan 60V 7.7 Amp

MOSFET N-Chan 60V 7.7 Amp

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFR010TRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFR010TRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFR010TRLPBF
MOSFET N-CH 50V 8.2A DPAK

MOSFET N-CH 50V 8.2A DPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 126658-IRFR010TRLPBF IRFR010TRLPBF-ND 278-IRFR010TRLPBF IRFR010TRLPBF IRFR010TRLPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFR010TRLPBF Single FETs, MOSFETs N-Channel 8.2 A 50 V 0.2 ohm MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 50 volts
PD 25000 milliwatts 25000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details
FET, MOSFET Arrays - AUIRF7341Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers