MOSFET N-CH 500V 47A SUPER247 Product overview: IRFPS43N50KPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 47A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS43N50KPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 60629-IRFPS43N50KPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 540W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SUPER-247 (TO-274AA)
Dimension: TO-274AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 47A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 350nC @ 10V
Max Input Capacitance: 8310pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 90 mOhm @ 28A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
N CHANNEL MOSFET, 500V, 47A, SUPER-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:47A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes
MOSFET N-CH 500V 47A SUPER247
MOSFET N-CH 500V HEXFET MOSFET
MOSFET N-CH 500V 47A SUPER247
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRFPS43N50KPBF | 60629-IRFPS43N50KPBF | 63J6832 | IRFPS43N50KPBF | IRFPS43N50KPBF | IRFPS43N50KPBF |
| Product Name | 500V 47A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS43N50KPBF | N Channel Mosfet, 500V, 47A, Super-247; Channel Type Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| PD | 540000 milliwatts | 540000 milliwatts | 540000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | Tube | SOT3; SUPER-247 (TO-274AA) | TO-3 | TO-274AA | TO-274AA | |
| Packing Method | Tube | Rail; Tube; Tube/Rail | Tube; Tube |