Manufacturer: Vishay
Win Source Part Number: 017650-IRFPS40N60KPB
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 570W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SUPER-247 (TO-274AA)
Dimension: TO-274AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 40A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 330nC @ 10V
Max Input Capacitance: 7970pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 130 mOhm @ 24A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
N-Channel 600V 40A (Tc) 570W (Tc) Through Hole SUPER-247™ (TO-274AA)
600V 40A N-Channel MOSFET TO-247-3 Product overview: IRFPS40N60KPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS40N60KPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 40A SUPER247
N CHANNEL MOSFET, 600V, 40A, SUPER-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:40A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 017650-IRFPS40N60KPBF | IRFPS40N60KPBF-ND | 278-IRFPS40N60KPBF | IRFPS40N60KPBF | 63J6831 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS40N60KPBF | Single FETs, MOSFETs | N-Channel 600V 40A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 600V, 40A, Super-247; Channel Type Vishay |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | |
| V(BR)DSS | 600 volts | ||||
| PD | 570000 milliwatts | 570000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) |