Vishay Precision Group 500V 46A MOSFET Transistor IRFPS40N50LPBF

Description
MOSFET N-CH 500V 46A SUPER247 Product overview: IRFPS40N50LPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS40N50LPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 46A SUPER247 Product overview: IRFPS40N50LPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS40N50LPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 46A MOSFET Transistor
278-IRFPS40N50LPBF
500V 46A MOSFET Transistor 278-IRFPS40N50LPBF
MOSFET N-CH 500V 46A SUPER247 Product overview: IRFPS40N50LPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS40N50LPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 46A SUPER247 Product overview: IRFPS40N50LPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS40N50LPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS40N50LPBF - 139974-IRFPS40N50LPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS40N50LPBF
139974-IRFPS40N50LPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS40N50LPBF 139974-IRFPS40N50LPBF
Manufacturer: Vishay Win Source Part Number: 139974-IRFPS40N50LPB F Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 540W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SUPER-247 (TO-274AA) Dimension: TO-274AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 46A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 380nC @ 10V Max Input Capacitance: 8110pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 100 mOhm @ 28A, 10V Alternative Parts (Cross-Reference): APT56F50B2; SiHFPS40N50L-E3; IRFPS40N50L; IRFPS40N50LPBF; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 139974-IRFPS40N50LPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 540W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SUPER-247 (TO-274AA)
Dimension: TO-274AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 46A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 380nC @ 10V
Max Input Capacitance: 8110pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 100 mOhm @ 28A, 10V
Alternative Parts (Cross-Reference): APT56F50B2; SiHFPS40N50L-E3; IRFPS40N50L; IRFPS40N50LPBF;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFPS40N50LPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFPS40N50LPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFPS40N50LPBF
MOSFET N-CH 500V 46A SUPER247

MOSFET N-CH 500V 46A SUPER247

Supplier's Site
Single FETs, MOSFETs - IRFPS40N50LPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFPS40N50LPBF
Single FETs, MOSFETs IRFPS40N50LPBF
MOSFET N-CH 500V 46A SUPER247

MOSFET N-CH 500V 46A SUPER247

Supplier's Site Datasheet
Trans MOSFET N-CH 500V 46A 3-Pin Super-247 - 880-IRFPS40N50LPBF - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 500V 46A 3-Pin Super-247
880-IRFPS40N50LPBF
Trans MOSFET N-CH 500V 46A 3-Pin Super-247 880-IRFPS40N50LPBF
Trans MOSFET N-CH 500V 46A 3-Pin Super-247

Trans MOSFET N-CH 500V 46A 3-Pin Super-247

Supplier's Site
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.087Ohm;ID 46A;TO-274AA;PD 540W;VGS +/-30V - 70078955 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.087Ohm;ID 46A;TO-274AA;PD 540W;VGS +/-30V
70078955
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.087Ohm;ID 46A;TO-274AA;PD 540W;VGS +/-30V 70078955
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.087Ohm;ID 46A;TO-274AA;PD 540W;VGS +/-30V

MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.087Ohm;ID 46A;TO-274AA;PD 540W;VGS +/-30V

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET

MOSFET N-CH 500V HEXFET MOSFET

Buy Now Datasheet
N Channel Mosfet, 500V, 46A, Super-247; Channel Type Vishay - 63J6830 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 46A, Super-247; Channel Type Vishay
63J6830
N Channel Mosfet, 500V, 46A, Super-247; Channel Type Vishay 63J6830
N CHANNEL MOSFET, 500V, 46A, SUPER-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:46A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 46A, SUPER-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:46A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFPS40N50LPBF 139974-IRFPS40N50LPBF IRFPS40N50LPBF IRFPS40N50LPBF 880-IRFPS40N50LPBF 70078955 IRFPS40N50LPBF 63J6830
Product Name 500V 46A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS40N50LPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Trans MOSFET N-CH 500V 46A 3-Pin Super-247 MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.087Ohm;ID 46A;TO-274AA;PD 540W;VGS +/-30V MOSFET N Channel Mosfet, 500V, 46A, Super-247; Channel Type Vishay
PD 540000 milliwatts 540000 milliwatts 540000 milliwatts 450000 milliwatts 540000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3; SUPER-247 (TO-274AA) TO-274AA TO-274AA TO-274AA TO-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Polarity N-Channel; N-Channel N-Channel; N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data