Manufacturer: Vishay
Win Source Part Number: 007616-IRFPS38N60LPB
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 540W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SUPER-247 (TO-274AA)
Dimension: TO-274AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 38A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 320nC @ 10V
Max Input Capacitance: 7990pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 150 mOhm @ 23A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
N-Channel 600V 38A (Tc) 540W (Tc) Through Hole SUPER-247™ (TO-274AA)
600V 38A N-Channel MOSFET, 150mR RdsOn, TO-274-3 Product overview: IRFPS38N60LPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS38N60LPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 600V 38A SUPER247
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 007616-IRFPS38N60LPBF | IRFPS38N60LPBF-ND | 278-IRFPS38N60LPBF | IRFPS38N60LPBF | IRFPS38N60LPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS38N60LPBF | Single FETs, MOSFETs | N-Channel 600V 38A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 600 volts | ||||
| PD | 540000 milliwatts | 540000 milliwatts |