Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFPS38N60L

Description
N-Channel 600V 38A (Tc) 540W (Tc) Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet
Description
N-Channel 600V 38A (Tc) 540W (Tc) Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFPS38N60L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFPS38N60L-ND
Single FETs, MOSFETs IRFPS38N60L-ND
N-Channel 600V 38A (Tc) 540W (Tc) Through Hole SUPER-247™ (TO-274AA)

N-Channel 600V 38A (Tc) 540W (Tc) Through Hole SUPER-247™ (TO-274AA)

Buy Now Datasheet
600V 38A MOSFET Transistor - 278-IRFPS38N60L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 38A MOSFET Transistor
278-IRFPS38N60L
600V 38A MOSFET Transistor 278-IRFPS38N60L
MOSFET N-CH 600V 38A SUPER247 Product overview: IRFPS38N60L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS38N60L can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 38A SUPER247 Product overview: IRFPS38N60L from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS38N60L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRFPS38N60L - 1187835-IRFPS38N60L - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFPS38N60L
1187835-IRFPS38N60L
FETs - Single - IRFPS38N60L 1187835-IRFPS38N60L
Manufacturer: Vishay Siliconix Win Source Part Number: 1187835-IRFPS38N60L Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: SUPER-247 (TO-274AA) Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-274AA Power Dissipation (Maximum): 540W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 600V Id - Continuous Drain Current: 38A Rds On (Maximum) at Id, Vgs: 150mOhm at 23A, 10V Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 320nC at 10V Gate Source Voltage (Maximum): ±30V Input Capacitance (Ciss) (Maximum) at Vds: 7990pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187835-IRFPS38N60L
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: SUPER-247 (TO-274AA)
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-274AA
Power Dissipation (Maximum): 540W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 600V
Id - Continuous Drain Current: 38A
Rds On (Maximum) at Id, Vgs: 150mOhm at 23A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 320nC at 10V
Gate Source Voltage (Maximum): ±30V
Input Capacitance (Ciss) (Maximum) at Vds: 7990pF at 25V

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFPS38N60L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFPS38N60L
MOSFET N-CH 600V 38A SUPER247

MOSFET N-CH 600V 38A SUPER247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFPS38N60L-ND 278-IRFPS38N60L 1187835-IRFPS38N60L IRFPS38N60L
Product Name Single FETs, MOSFETs 600V 38A MOSFET Transistor FETs - Single - IRFPS38N60L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-274AA Tube SOT3 TO-274AA
PD 540000 milliwatts 540000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 45 Watt, 32 V GaN RF Power Transistor - T1G4004532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 19 dB
View Details
GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS3207Z - 862669-AUIRFS3207Z - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3; D2PAK
View Details
5 suppliers