Vishay Precision Group 500V 36A MOSFET Transistor IRFPS37N50APBF

Description
MOSFET N-CH 500V 36A SUPER247 Product overview: IRFPS37N50APBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS37N50APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 36A SUPER247 Product overview: IRFPS37N50APBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS37N50APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 36A MOSFET Transistor
278-IRFPS37N50APBF
500V 36A MOSFET Transistor 278-IRFPS37N50APBF
MOSFET N-CH 500V 36A SUPER247 Product overview: IRFPS37N50APBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS37N50APBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 36A SUPER247 Product overview: IRFPS37N50APBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 36A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 36A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS37N50APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS37N50APBF - 069515-IRFPS37N50APBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS37N50APBF
069515-IRFPS37N50APBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS37N50APBF 069515-IRFPS37N50APBF
Manufacturer: Vishay Win Source Part Number: 069515-IRFPS37N50APB F Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 446W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SUPER-247 (TO-274AA) Dimension: TO-274AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 36A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 180nC @ 10V Max Input Capacitance: 5579pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 130 mOhm @ 22A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 069515-IRFPS37N50APBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 446W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SUPER-247 (TO-274AA)
Dimension: TO-274AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 36A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 180nC @ 10V
Max Input Capacitance: 5579pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 130 mOhm @ 22A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET

MOSFET N-CH 500V HEXFET MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - IRFPS37N50APBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFPS37N50APBF
Single FETs, MOSFETs IRFPS37N50APBF
MOSFET N-CH 500V 36A SUPER247

MOSFET N-CH 500V 36A SUPER247

Supplier's Site Datasheet
MOSFET N-CH 500V 36A SUPER247 - 880-IRFPS37N50APBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 36A SUPER247
880-IRFPS37N50APBF
MOSFET N-CH 500V 36A SUPER247 880-IRFPS37N50APBF
MOSFET N-CH 500V 36A SUPER247

MOSFET N-CH 500V 36A SUPER247

Supplier's Site
N Channel Mosfet, 500V, 36A, Super-247; Channel Type Vishay - 19K8173 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 36A, Super-247; Channel Type Vishay
19K8173
N Channel Mosfet, 500V, 36A, Super-247; Channel Type Vishay 19K8173
N CHANNEL MOSFET, 500V, 36A, SUPER-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:36A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 36A, SUPER-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:36A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFPS37N50APBF 069515-IRFPS37N50APBF IRFPS37N50APBF IRFPS37N50APBF 880-IRFPS37N50APBF 19K8173
Product Name 500V 36A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS37N50APBF MOSFET Single FETs, MOSFETs MOSFET N-CH 500V 36A SUPER247 N Channel Mosfet, 500V, 36A, Super-247; Channel Type Vishay
PD 446000 milliwatts 446000 milliwatts 446000 milliwatts 446000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3; SUPER-247 (TO-274AA) TO-274AA TO-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Polarity N-Channel; N-Channel N-Channel; N-Channel N-Channel
Unlock Full Specs
to access all available technical data