Manufacturer: Vishay
Win Source Part Number: 205383-IRFPS35N50LPB
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 450W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SUPER-247 (TO-274AA)
Dimension: TO-274AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 34A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 230nC @ 10V
Max Input Capacitance: 5580pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 145 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
N-Channel 500V 34A (Tc) 450W (Tc) Through Hole SUPER-247™ (TO-274AA)
MOSFET N-CH 500V 34A SUPER247 Product overview: IRFPS35N50LPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS35N50LPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 34A SUPER247
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 205383-IRFPS35N50LPBF | IRFPS35N50LPBF-ND | 278-IRFPS35N50LPBF | IRFPS35N50LPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS35N50LPBF | Single FETs, MOSFETs | 500V 34A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | ||
| V(BR)DSS | 500 volts | |||
| PD | 450000 milliwatts | 450000 milliwatts |