Vishay Intertechnology, Inc. 600V 30A MOSFET Transistor IRFPS30N60KPBF

Description
MOSFET N-CH 600V 30A SUPER247 Product overview: IRFPS30N60KPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS30N60KPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 600V 30A SUPER247 Product overview: IRFPS30N60KPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS30N60KPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 30A MOSFET Transistor
278-IRFPS30N60KPBF
600V 30A MOSFET Transistor 278-IRFPS30N60KPBF
MOSFET N-CH 600V 30A SUPER247 Product overview: IRFPS30N60KPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS30N60KPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 30A SUPER247 Product overview: IRFPS30N60KPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS30N60KPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFPS30N60KPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFPS30N60KPBF-ND
Single FETs, MOSFETs IRFPS30N60KPBF-ND
N-Channel 600V 30A (Tc) 450W (Tc) Through Hole SUPER-247™ (TO-274AA)

N-Channel 600V 30A (Tc) 450W (Tc) Through Hole SUPER-247™ (TO-274AA)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS30N60KPBF - 1047003-IRFPS30N60KPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS30N60KPBF
1047003-IRFPS30N60KPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS30N60KPBF 1047003-IRFPS30N60KPBF
Manufacturer: Vishay Win Source Part Number: 1047003-IRFPS30N60KP BF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 450W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SUPER-247 (TO-274AA) Dimension: TO-274AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 220nC @ 10V Max Input Capacitance: 5870pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 190 mOhm @ 18A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1047003-IRFPS30N60KPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 450W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SUPER-247 (TO-274AA)
Dimension: TO-274AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 220nC @ 10V
Max Input Capacitance: 5870pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 190 mOhm @ 18A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFPS30N60KPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFPS30N60KPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFPS30N60KPBF
MOSFET N-CH 600V 30A SUPER247

MOSFET N-CH 600V 30A SUPER247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFPS30N60KPBF IRFPS30N60KPBF-ND 1047003-IRFPS30N60KPBF IRFPS30N60KPBF
Product Name 600V 30A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS30N60KPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 450000 milliwatts 450000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-274AA SOT3; SUPER-247 (TO-274AA) TO-274AA
Unlock Full Specs
to access all available technical data

Similar Products

600V IGBT Transistor - 279-AIKQ100N60CTXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 714 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
6 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details