Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFPS29N60LPBF

Description
N-Channel 600V 29A (Tc) 480W (Tc) Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet
Description
N-Channel 600V 29A (Tc) 480W (Tc) Through Hole SUPER-247™ (TO-274AA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFPS29N60LPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFPS29N60LPBF-ND
Single FETs, MOSFETs IRFPS29N60LPBF-ND
N-Channel 600V 29A (Tc) 480W (Tc) Through Hole SUPER-247™ (TO-274AA)

N-Channel 600V 29A (Tc) 480W (Tc) Through Hole SUPER-247™ (TO-274AA)

Buy Now Datasheet
Singapore, Singapore
600V 29A MOSFET Transistor
278-IRFPS29N60LPBF
600V 29A MOSFET Transistor 278-IRFPS29N60LPBF
MOSFET N-CH 600V 29A SUPER247 Product overview: IRFPS29N60LPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS29N60LPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 29A SUPER247 Product overview: IRFPS29N60LPBF from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 29A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 29A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS29N60LPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS29N60LPBF - 205382-IRFPS29N60LPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS29N60LPBF
205382-IRFPS29N60LPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS29N60LPBF 205382-IRFPS29N60LPBF
Manufacturer: Vishay Win Source Part Number: 205382-IRFPS29N60LPB F Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 480W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SUPER-247 (TO-274AA) Dimension: TO-274AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 29A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 220nC @ 10V Max Input Capacitance: 6160pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 210 mOhm @ 17A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 205382-IRFPS29N60LPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 480W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SUPER-247 (TO-274AA)
Dimension: TO-274AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 29A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 220nC @ 10V
Max Input Capacitance: 6160pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 210 mOhm @ 17A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFPS29N60LPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFPS29N60LPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFPS29N60LPBF
MOSFET N-CH 600V 29A SUPER247

MOSFET N-CH 600V 29A SUPER247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFPS29N60LPBF-ND 278-IRFPS29N60LPBF 205382-IRFPS29N60LPBF IRFPS29N60LPBF
Product Name Single FETs, MOSFETs 600V 29A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS29N60LPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-274AA Tube SOT3; SUPER-247 (TO-274AA) TO-274AA
PD 480000 milliwatts 480000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.3 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFS4310 - 1149865-AUIRFS4310 - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2N3904TF - 854966-2N3904TF - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details