Vishay Precision Group Single FETs, MOSFETs IRFPG50PBF

Description
N-Channel 1000V 6.1A (Tc) 190W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 1000V 6.1A (Tc) 190W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFPG50PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFPG50PBF-ND
Single FETs, MOSFETs IRFPG50PBF-ND
N-Channel 1000V 6.1A (Tc) 190W (Tc) Through Hole TO-247AC

N-Channel 1000V 6.1A (Tc) 190W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
N-Channel 1kV 6.1A MOSFET Transistor
278-IRFPG50PBF
N-Channel 1kV 6.1A MOSFET Transistor 278-IRFPG50PBF
N-Channel MOSFET, 1kV, 6.1A, 2R, TO-247 Product overview: IRFPG50PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1kV, 6.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 6.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPG50PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 1kV, 6.1A, 2R, TO-247 Product overview: IRFPG50PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1kV, 6.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 6.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPG50PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPG50PBF - 017648-IRFPG50PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPG50PBF
017648-IRFPG50PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPG50PBF 017648-IRFPG50PBF
Manufacturer: Vishay Win Source Part Number: 017648-IRFPG50PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Family Name: IRFPG50 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V (1kV) Continuous Drain Current at 25°C: 6.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 190nC @ 10V Max Input Capacitance: 2800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 3.6A, 10V Alternative Parts (Cross-Reference): IXTH5N100ASN ; IXFH6N100SN; IXTH5N100A; IXFH6N100; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China, Israel, Mexico Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017648-IRFPG50PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Family Name: IRFPG50
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 1000V (1kV)
Continuous Drain Current at 25°C: 6.1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 190nC @ 10V
Max Input Capacitance: 2800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 3.6A, 10V
Alternative Parts (Cross-Reference): IXTH5N100ASN ; IXFH6N100SN; IXTH5N100A; IXFH6N100;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China, Israel, Mexico
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 5411095 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5411095
MOSFETs 5411095
MOSFET N-Channel 1KV 6.1A TO247AC

MOSFET N-Channel 1KV 6.1A TO247AC

Supplier's Site
MOSFETs - 5411095P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5411095P
MOSFETs 5411095P
MOSFET N-Channel 1KV 6.1A TO247AC

MOSFET N-Channel 1KV 6.1A TO247AC

Supplier's Site
MOSFETs - 1780788 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780788
MOSFETs 1780788
MOSFET N-Channel 1KV 6.1A TO247AC

MOSFET N-Channel 1KV 6.1A TO247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 1000V HEXFET MOSFET

MOSFET N-CH 1000V HEXFET MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - IRFPG50PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFPG50PBF
Single FETs, MOSFETs IRFPG50PBF
MOSFET N-CH 1000V 6.1A TO247-3

MOSFET N-CH 1000V 6.1A TO247-3

Supplier's Site Datasheet
N Channel Mosfet, 1Kv, 6.1A, To-247; Transistor Polarity Vishay - 63J6823 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 1Kv, 6.1A, To-247; Transistor Polarity Vishay
63J6823
N Channel Mosfet, 1Kv, 6.1A, To-247; Transistor Polarity Vishay 63J6823
N CHANNEL MOSFET, 1KV, 6.1A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:6.1A; Drain Source Voltage Vds:1kV; On Resistance Rds(on):2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3PinsRoHS Compliant: Yes

N CHANNEL MOSFET, 1KV, 6.1A, TO-247; Transistor Polarity:N Channel; Continuous Drain Current Id:6.1A; Drain Source Voltage Vds:1kV; On Resistance Rds(on):2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFPG50PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFPG50PBF
1kV 6.1A 2Ω@10V,3.6A 190W 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

1kV 6.1A 2Ω@10V,3.6A 190W 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 1000V;RDS(ON) 2Ohms;ID 6.1A;TO-247AC;PD 190W;VGS +/-20V - 70078954 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 1000V;RDS(ON) 2Ohms;ID 6.1A;TO-247AC;PD 190W;VGS +/-20V
70078954
MOSFET, Power;N-Ch;VDSS 1000V;RDS(ON) 2Ohms;ID 6.1A;TO-247AC;PD 190W;VGS +/-20V 70078954
MOSFET, Power;N-Ch;VDSS 1000V;RDS(ON) 2Ohms;ID 6.1A;TO-247AC;PD 190W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 1000V;RDS(ON) 2Ohms;ID 6.1A;TO-247AC;PD 190W;VGS +/-20V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFPG50PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFPG50PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFPG50PBF
MOSFET N-CH 1000V 6.1A TO247-3

MOSFET N-CH 1000V 6.1A TO247-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFPG50PBF-ND 278-IRFPG50PBF 017648-IRFPG50PBF 5411095 5411095P IRFPG50PBF IRFPG50PBF 63J6823 IRFPG50PBF 70078954 IRFPG50PBF
Product Name Single FETs, MOSFETs N-Channel 1kV 6.1A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPG50PBF MOSFETs MOSFETs MOSFET Single FETs, MOSFETs N Channel Mosfet, 1Kv, 6.1A, To-247; Transistor Polarity Vishay Triode/MOS Tube/Transistor >> MOSFETs MOSFET, Power;N-Ch;VDSS 1000V;RDS(ON) 2Ohms;ID 6.1A;TO-247AC;PD 190W;VGS +/-20V Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; To-247ac TO-247; TO-247 TO-247; TO-247-3 TO-3; TO-247 TO-247 TO-247 TO-247; TO-247-3
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 1000 volts 1000 volts 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data