Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPG30PBF IRFPG30PBF

Description
Manufacturer: Vishay Win Source Part Number: 017647-IRFPG30PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V (1kV) Continuous Drain Current at 25°C: 3.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 980pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 1.9A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 017647-IRFPG30PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V (1kV) Continuous Drain Current at 25°C: 3.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 980pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 1.9A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPG30PBF - 017647-IRFPG30PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPG30PBF
017647-IRFPG30PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPG30PBF 017647-IRFPG30PBF
Manufacturer: Vishay Win Source Part Number: 017647-IRFPG30PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 1000V (1kV) Continuous Drain Current at 25°C: 3.1A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 980pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5 Ohm @ 1.9A, 10V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 017647-IRFPG30PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 1000V (1kV)
Continuous Drain Current at 25°C: 3.1A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 980pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5 Ohm @ 1.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRFPG30PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFPG30PBF-ND
Single FETs, MOSFETs IRFPG30PBF-ND
N-Channel 1000V 3.1A (Tc) 125W (Tc) Through Hole TO-247AC

N-Channel 1000V 3.1A (Tc) 125W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
N-Channel 1kV 3.1A MOSFET Transistor
278-IRFPG30PBF
N-Channel 1kV 3.1A MOSFET Transistor 278-IRFPG30PBF
N-Channel MOSFET, 1kV, 3.1A, 5R, TO-247 Product overview: IRFPG30PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1kV, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPG30PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 1kV, 3.1A, 5R, TO-247 Product overview: IRFPG30PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 1kV, 3.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1kV, 3.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPG30PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2567301 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567301
MOSFETs 2567301
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567300 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567300
MOSFETs 2567300
N channel Mosfet

N channel Mosfet

Supplier's Site
MOSFETs - 2567301P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2567301P
MOSFETs 2567301P
N channel Mosfet

N channel Mosfet

Supplier's Site
Single FETs, MOSFETs - IRFPG30PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFPG30PBF
Single FETs, MOSFETs IRFPG30PBF
MOSFET N-CH 1000V 3.1A TO247-3

MOSFET N-CH 1000V 3.1A TO247-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 1000V HEXFET MOSFET

MOSFET N-CH 1000V HEXFET MOSFET

Buy Now Datasheet
Mosfet, N-Ch, 1Kv, 3.1A, 150Deg C, 125W; Channel Type Vishay - 01AC4882 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 1Kv, 3.1A, 150Deg C, 125W; Channel Type Vishay
01AC4882
Mosfet, N-Ch, 1Kv, 3.1A, 150Deg C, 125W; Channel Type Vishay 01AC4882
MOSFET, N-CH, 1KV, 3.1A, 150DEG C, 125W; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:3.1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 1KV, 3.1A, 150DEG C, 125W; Channel Type:N Channel; Drain Source Voltage Vds:1kV; Continuous Drain Current Id:3.1A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFPG30PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFPG30PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFPG30PBF
MOSFET N-CH 1000V 3.1A TO247-3

MOSFET N-CH 1000V 3.1A TO247-3

Supplier's Site
Transistor - 16347549 - Radwell International
Willingboro, NJ, United States
Transistor
16347549
Transistor 16347549
MOSFET, N-CHANNEL, 1000V, 3.1A (TC), 125W (TC), THROUGH HOLE, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CHANNEL, 1000V, 3.1A (TC), 125W (TC), THROUGH HOLE, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 017647-IRFPG30PBF IRFPG30PBF-ND 278-IRFPG30PBF 2567301 IRFPG30PBF IRFPG30PBF 01AC4882 IRFPG30PBF 16347549
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPG30PBF Single FETs, MOSFETs N-Channel 1kV 3.1A MOSFET Transistor MOSFETs Single FETs, MOSFETs MOSFET Mosfet, N-Ch, 1Kv, 3.1A, 150Deg C, 125W; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 1000 volts 1000 volts
PD 125000 milliwatts 125000 milliwatts 125000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data