Vishay Intertechnology, Inc. 900V 4.7A MOSFET Transistor IRFPF40

Description
MOSFET N-CH 900V 4.7A TO247-3 Product overview: IRFPF40 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPF40 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 900V 4.7A TO247-3 Product overview: IRFPF40 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPF40 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
900V 4.7A MOSFET Transistor
278-IRFPF40
900V 4.7A MOSFET Transistor 278-IRFPF40
MOSFET N-CH 900V 4.7A TO247-3 Product overview: IRFPF40 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPF40 can be used for catalog matching and distributor lookup.

MOSFET N-CH 900V 4.7A TO247-3 Product overview: IRFPF40 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900V, 4.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 4.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPF40 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFPF40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFPF40
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFPF40
MOSFET N-CH 900V 4.7A TO247-3

MOSFET N-CH 900V 4.7A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFPF40 IRFPF40
Product Name 900V 4.7A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 150000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

40V 100A DPAK MOSFET Transistor - 278-AUIRFR8405TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
View Details
6 suppliers
DC - 3.5 GHz, 120 Watt, 36 - 50 V GaN RF Power Transistor - T1G4012036-FS - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 16 dB
Operating Frequency 0.0 to 3500 MHz
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details