N-Channel 900V 3.6A (Tc) 125W (Tc) Through Hole TO-247AC
Manufacturer: Vishay
Win Source Part Number: 1047002-IRFPF30PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 3.6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 78nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.7 Ohm @ 2.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
900V 3.6A N-Channel MOSFET TO-247 3.7R RdsOn Product overview: IRFPF30PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 3.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 3.6A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFPF30PBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 900V 3.6A TO247-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFPF30PBF-ND | 1047002-IRFPF30PBF | 2088-IRFPF30PBF | IRFPF30PBF | IRFPF30PBF |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPF30PBF | N-Channel 900V 3.6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247-3 | TO-247; TO-247-3 | ||
| V(BR)DSS | 900 volts |