Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPE50PBF IRFPE50PBF

Description
Manufacturer: Vishay Win Source Part Number: 138054-IRFPE50PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Family Name: IRFPE50 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 7.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 3100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 4.7A, 10V Alternative Parts (Cross-Reference): FQAF8N80; STW8NC80Z; FQAF8N80_NL; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 138054-IRFPE50PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Family Name: IRFPE50 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 7.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 3100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 4.7A, 10V Alternative Parts (Cross-Reference): FQAF8N80; STW8NC80Z; FQAF8N80_NL; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPE50PBF - 138054-IRFPE50PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPE50PBF
138054-IRFPE50PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPE50PBF 138054-IRFPE50PBF
Manufacturer: Vishay Win Source Part Number: 138054-IRFPE50PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Family Name: IRFPE50 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 7.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 200nC @ 10V Max Input Capacitance: 3100pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.2 Ohm @ 4.7A, 10V Alternative Parts (Cross-Reference): FQAF8N80; STW8NC80Z; FQAF8N80_NL; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 138054-IRFPE50PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Family Name: IRFPE50
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 7.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 200nC @ 10V
Max Input Capacitance: 3100pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.2 Ohm @ 4.7A, 10V
Alternative Parts (Cross-Reference): FQAF8N80; STW8NC80Z; FQAF8N80_NL;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 5411089 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5411089
MOSFETs 5411089
MOSFET N-Channel 800V 7.8A TO247AC

MOSFET N-Channel 800V 7.8A TO247AC

Supplier's Site
MOSFETs - 5411089P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5411089P
MOSFETs 5411089P
MOSFET N-Channel 800V 7.8A TO247AC

MOSFET N-Channel 800V 7.8A TO247AC

Supplier's Site
MOSFETs - 1780787 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780787
MOSFETs 1780787
MOSFET N-Channel 800V 7.8A TO247AC

MOSFET N-Channel 800V 7.8A TO247AC

Supplier's Site
Single FETs, MOSFETs - IRFPE50PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFPE50PBF-ND
Single FETs, MOSFETs IRFPE50PBF-ND
N-Channel 800V 7.8A (Tc) 190W (Tc) Through Hole TO-247AC

N-Channel 800V 7.8A (Tc) 190W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
N-Channel 800V 7.8A MOSFET Transistor
278-IRFPE50PBF
N-Channel 800V 7.8A MOSFET Transistor 278-IRFPE50PBF
800V N-Channel MOSFET, 7.8A ID, 1.2R Rds On, TO-247 Product overview: IRFPE50PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 7.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 7.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPE50PBF can be used for catalog matching and distributor lookup.

800V N-Channel MOSFET, 7.8A ID, 1.2R Rds On, TO-247 Product overview: IRFPE50PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 7.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 7.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPE50PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 800V, 7.8A, To-247Ac; Channel Type Vishay - 92Y3548 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 7.8A, To-247Ac; Channel Type Vishay
92Y3548
Mosfet, N-Ch, 800V, 7.8A, To-247Ac; Channel Type Vishay 92Y3548
MOSFET, N-CH, 800V, 7.8A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:7.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 800V, 7.8A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:7.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 800V HEXFET MOSFET

MOSFET N-CH 800V HEXFET MOSFET

Buy Now Datasheet
Transistor - 16347529 - Radwell International
Willingboro, NJ, United States
Transistor
16347529
Transistor 16347529
POWER FIELD-EFFECT TRANSISTOR, 7.8A I(D), 800V, 1.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 7.8A I(D), 800V, 1.2OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET N-CH 800V 7.8A TO-247AC - 880-IRFPE50PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 800V 7.8A TO-247AC
880-IRFPE50PBF
MOSFET N-CH 800V 7.8A TO-247AC 880-IRFPE50PBF
MOSFET N-CH 800V 7.8A TO-247AC

MOSFET N-CH 800V 7.8A TO-247AC

Supplier's Site
Single FETs, MOSFETs - IRFPE50PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFPE50PBF
Single FETs, MOSFETs IRFPE50PBF
MOSFET N-CH 800V 7.8A TO247-3

MOSFET N-CH 800V 7.8A TO247-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International Utmel Electronic Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 138054-IRFPE50PBF 5411089 5411089P IRFPE50PBF-ND 278-IRFPE50PBF 92Y3548 IRFPE50PBF 16347529 880-IRFPE50PBF IRFPE50PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPE50PBF MOSFETs MOSFETs Single FETs, MOSFETs N-Channel 800V 7.8A MOSFET Transistor Mosfet, N-Ch, 800V, 7.8A, To-247Ac; Channel Type Vishay MOSFET Transistor MOSFET N-CH 800V 7.8A TO-247AC Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 800 volts 800 volts 800 volts
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; To-247ac TO-247; TO-247 TO-247; TO-247-3 TO-3; TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data