Vishay Precision Group Single FETs, MOSFETs IRFPE40PBF

Description
N-Channel 800V 5.4A (Tc) 150W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 800V 5.4A (Tc) 150W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFPE40PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFPE40PBF-ND
Single FETs, MOSFETs IRFPE40PBF-ND
N-Channel 800V 5.4A (Tc) 150W (Tc) Through Hole TO-247AC

N-Channel 800V 5.4A (Tc) 150W (Tc) Through Hole TO-247AC

Buy Now Datasheet
MOSFETs - 5429888 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429888
MOSFETs 5429888
MOSFET N-Channel 800V 5.4A TO247AC

MOSFET N-Channel 800V 5.4A TO247AC

Supplier's Site
MOSFETs - 5429888P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429888P
MOSFETs 5429888P
MOSFET N-Channel 800V 5.4A TO247AC

MOSFET N-Channel 800V 5.4A TO247AC

Supplier's Site
MOSFETs - 1780796 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780796
MOSFETs 1780796
MOSFET N-Channel 800V 5.4A TO247AC

MOSFET N-Channel 800V 5.4A TO247AC

Supplier's Site
Singapore, Singapore
N-Channel 800V 5.4A MOSFET Transistor
278-IRFPE40PBF
N-Channel 800V 5.4A MOSFET Transistor 278-IRFPE40PBF
800V 5.4A N-Channel MOSFET TO-247AC 2R RdsOn Product overview: IRFPE40PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPE40PBF can be used for catalog matching and distributor lookup.

800V 5.4A N-Channel MOSFET TO-247AC 2R RdsOn Product overview: IRFPE40PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 800V, 5.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, 5.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPE40PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPE40PBF - 129063-IRFPE40PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPE40PBF
129063-IRFPE40PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPE40PBF 129063-IRFPE40PBF
Manufacturer: Vishay Win Source Part Number: 129063-IRFPE40PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 5.4A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 130nC @ 10V Max Input Capacitance: 1900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 3.2A, 10V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 129063-IRFPE40PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 5.4A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 1900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 3.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 800V HEXFET MOSFET

MOSFET N-CH 800V HEXFET MOSFET

Buy Now Datasheet
N Channel Mosfet, 800V, 5.4A To-247; Transistor Polarity Vishay - 63J6816 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 800V, 5.4A To-247; Transistor Polarity Vishay
63J6816
N Channel Mosfet, 800V, 5.4A To-247; Transistor Polarity Vishay 63J6816
N CHANNEL MOSFET, 800V, 5.4A TO-247; Transistor Polarity:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:5.4A; On Resistance Rds(on):2ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 800V, 5.4A TO-247; Transistor Polarity:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:5.4A; On Resistance Rds(on):2ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 800V, 5.4A, To-247 Rohs Compliant Vishay - 56AJ9884 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 800V, 5.4A, To-247 Rohs Compliant Vishay
56AJ9884
Mosfet, N-Ch, 800V, 5.4A, To-247 Rohs Compliant Vishay 56AJ9884
MOSFET, N-CH, 800V, 5.4A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 800V, 5.4A, TO-247 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFPE40PBF-ND 5429888 5429888P 278-IRFPE40PBF 129063-IRFPE40PBF IRFPE40PBF 63J6816 56AJ9884
Product Name Single FETs, MOSFETs MOSFETs MOSFETs N-Channel 800V 5.4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPE40PBF MOSFET N Channel Mosfet, 800V, 5.4A To-247; Transistor Polarity Vishay Mosfet, N-Ch, 800V, 5.4A, To-247 Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; To-247ac TO-247; TO-247 TO-247; SOT3; TO-247-3 TO-3; TO-247 TO-3; TO-247
MOSFET Operating Mode Enhancement
Number of units in IC 1
PD 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data