Vishay Intertechnology, Inc. 600V 16A MOSFET Transistor IRFPC60LC

Description
MOSFET N-CH 600V 16A TO247-3 Product overview: IRFPC60LC from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPC60LC can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET N-CH 600V 16A TO247-3 Product overview: IRFPC60LC from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPC60LC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 16A MOSFET Transistor
278-IRFPC60LC
600V 16A MOSFET Transistor 278-IRFPC60LC
MOSFET N-CH 600V 16A TO247-3 Product overview: IRFPC60LC from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPC60LC can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 16A TO247-3 Product overview: IRFPC60LC from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPC60LC can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFET N-CH 600V 16A TO-247AC - 880-IRFPC60LC - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 16A TO-247AC
880-IRFPC60LC
MOSFET N-CH 600V 16A TO-247AC 880-IRFPC60LC
MOSFET N-CH 600V 16A TO-247AC

MOSFET N-CH 600V 16A TO-247AC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFPC60LC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFPC60LC
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFPC60LC
MOSFET N-CH 600V 16A TO247-3

MOSFET N-CH 600V 16A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFPC60LC 880-IRFPC60LC IRFPC60LC
Product Name 600V 16A MOSFET Transistor MOSFET N-CH 600V 16A TO-247AC Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 280000 milliwatts 280000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF3315STRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers