Vishay Precision Group Single FETs, MOSFETs IRFPC50PBF

Description
N-Channel 600V 11A (Tc) 180W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 600V 11A (Tc) 180W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFPC50PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFPC50PBF-ND
Single FETs, MOSFETs IRFPC50PBF-ND
N-Channel 600V 11A (Tc) 180W (Tc) Through Hole TO-247AC

N-Channel 600V 11A (Tc) 180W (Tc) Through Hole TO-247AC

Buy Now Datasheet
MOSFETs - 5429838 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429838
MOSFETs 5429838
MOSFET N-Channel 600V 11A TO247AC

MOSFET N-Channel 600V 11A TO247AC

Supplier's Site
MOSFETs - 5429838P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429838P
MOSFETs 5429838P
MOSFET N-Channel 600V 11A TO247AC

MOSFET N-Channel 600V 11A TO247AC

Supplier's Site
MOSFETs - 1780793 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780793
MOSFETs 1780793
MOSFET N-Channel 600V 11A TO247AC

MOSFET N-Channel 600V 11A TO247AC

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPC50PBF - 083735-IRFPC50PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPC50PBF
083735-IRFPC50PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPC50PBF 083735-IRFPC50PBF
Manufacturer: Vishay Win Source Part Number: 083735-IRFPC50PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 140nC @ 10V Max Input Capacitance: 2700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 6A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 083735-IRFPC50PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 140nC @ 10V
Max Input Capacitance: 2700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 6A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 11A MOSFET Transistor
278-IRFPC50PBF
N-Channel 600V 11A MOSFET Transistor 278-IRFPC50PBF
600V 11A N-Channel MOSFET TO-247-3 Product overview: IRFPC50PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPC50PBF can be used for catalog matching and distributor lookup.

600V 11A N-Channel MOSFET TO-247-3 Product overview: IRFPC50PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPC50PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 16347505 - Radwell International
Willingboro, NJ, United States
Transistor
16347505
Transistor 16347505
MOSFET, N-CH, 600V, HEXFET, TO-247. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 600V, HEXFET, TO-247. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 600V HEXFET MOSFET

MOSFET N-CH 600V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFPC50PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFPC50PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFPC50PBF
MOSFET N-CH 600V 11A TO247-3

MOSFET N-CH 600V 11A TO247-3

Supplier's Site
Mosfet Transistor, N Channel, 11 A, 600 V, 600 Mohm, 10 V, 4 V Rohs Compliant Vishay - 97K2019 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 11 A, 600 V, 600 Mohm, 10 V, 4 V Rohs Compliant Vishay
97K2019
Mosfet Transistor, N Channel, 11 A, 600 V, 600 Mohm, 10 V, 4 V Rohs Compliant Vishay 97K2019
MOSFET Transistor, N Channel, 11 A, 600 V, 600 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 11 A, 600 V, 600 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFPC50PBF-ND 5429838 5429838P 083735-IRFPC50PBF 278-IRFPC50PBF 16347505 IRFPC50PBF IRFPC50PBF 97K2019
Product Name Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPC50PBF N-Channel 600V 11A MOSFET Transistor Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet Transistor, N Channel, 11 A, 600 V, 600 Mohm, 10 V, 4 V Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; To-247ac TO-247; TO-247 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-3
MOSFET Operating Mode Enhancement
Number of units in IC 1
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - JFETs - UJ3N120070K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
Output Power 254 watts
View Details
3 suppliers