Vishay Precision Group N-Channel 600V 11A MOSFET Transistor IRFPC50APBF

Description
600V 11A N-Channel MOSFET TO-247AC Product overview: IRFPC50APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFPC50APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 11A N-Channel MOSFET TO-247AC Product overview: IRFPC50APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFPC50APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 11A MOSFET Transistor
2088-IRFPC50APBF
N-Channel 600V 11A MOSFET Transistor 2088-IRFPC50APBF
600V 11A N-Channel MOSFET TO-247AC Product overview: IRFPC50APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFPC50APBF can be used for catalog matching and distributor lookup.

600V 11A N-Channel MOSFET TO-247AC Product overview: IRFPC50APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 11A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFPC50APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 5429844 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429844
MOSFETs 5429844
MOSFET N-Channel 600V 11A TO247AC

MOSFET N-Channel 600V 11A TO247AC

Supplier's Site
MOSFETs - 1780794 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780794
MOSFETs 1780794
MOSFET N-Channel 600V 11A TO247AC

MOSFET N-Channel 600V 11A TO247AC

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPC50APBF - 017643-IRFPC50APBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPC50APBF
017643-IRFPC50APBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPC50APBF 017643-IRFPC50APBF
Manufacturer: Vishay Win Source Part Number: 017643-IRFPC50APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Family Name: IRFPC50 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 2100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 580 mOhm @ 6A, 10V Alternative Parts (Cross-Reference): STW12NA60; STW10NB60; STW12NB60; STW10N95K5; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017643-IRFPC50APBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Family Name: IRFPC50
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 2100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 580 mOhm @ 6A, 10V
Alternative Parts (Cross-Reference): STW12NA60; STW10NB60; STW12NB60; STW10N95K5;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFPC50APBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFPC50APBF-ND
Single FETs, MOSFETs IRFPC50APBF-ND
N-Channel 600V 11A (Tc) 180W (Tc) Through Hole TO-247AC

N-Channel 600V 11A (Tc) 180W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Single FETs, MOSFETs - IRFPC50APBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFPC50APBF
Single FETs, MOSFETs IRFPC50APBF
MOSFET N-CH 600V 11A TO247-3

MOSFET N-CH 600V 11A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFPC50APBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFPC50APBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFPC50APBF
MOSFET N-CH 600V 11A TO247-3

MOSFET N-CH 600V 11A TO247-3

Supplier's Site
N Channel Mosfet, 600V, 11A, To-247; Channel Type Vishay - 63J6811 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 11A, To-247; Channel Type Vishay
63J6811
N Channel Mosfet, 600V, 11A, To-247; Channel Type Vishay 63J6811
N CHANNEL MOSFET, 600V, 11A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 11A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:11A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 600V HEXFET MOSFET

MOSFET N-CH 600V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IRFPC50APBF 5429844 017643-IRFPC50APBF IRFPC50APBF-ND IRFPC50APBF IRFPC50APBF 63J6811 IRFPC50APBF
Product Name N-Channel 600V 11A MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPC50APBF Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 600V, 11A, To-247; Channel Type Vishay MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 180000 milliwatts 180000 milliwatts 180000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Package Type TO-247; To-247ac TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
DC - 12 GHz, 27 Watt Discrete Power GaN on SiC HEMT - TGF2954 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.6 dB
View Details
2 suppliers