Vishay Precision Group N Channel Mosfet, 600V, 6.8A To-247; Channel Type Vishay IRFPC40PBF.

Description
N CHANNEL MOSFET, 600V, 6.8A TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:6.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No
Datasheet
Description
N CHANNEL MOSFET, 600V, 6.8A TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:6.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 600V, 6.8A To-247; Channel Type Vishay - 29AC7048 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 6.8A To-247; Channel Type Vishay
29AC7048
N Channel Mosfet, 600V, 6.8A To-247; Channel Type Vishay 29AC7048
N CHANNEL MOSFET, 600V, 6.8A TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:6.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No

N CHANNEL MOSFET, 600V, 6.8A TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:6.8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 29AC7048
Product Name N Channel Mosfet, 600V, 6.8A To-247; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 137000 milliamps
View Details
8 suppliers
Mosfet, N Channel, 60V, 0.36A, Sot23; Channel Type Nexperia - 61T7486 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 360 milliamps
Package Type TO-3
View Details