Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP9240PBF IRFP9240PBF

Description
Manufacturer: Vishay Win Source Part Number: 017642-IRFP9240PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 7.2A, 10V Alternative Parts (Cross-Reference): SFH9240; IRFP9240; IRFP9240PBF; BUZ907DP; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 017642-IRFP9240PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 7.2A, 10V Alternative Parts (Cross-Reference): SFH9240; IRFP9240; IRFP9240PBF; BUZ907DP; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP9240PBF - 017642-IRFP9240PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP9240PBF
017642-IRFP9240PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP9240PBF 017642-IRFP9240PBF
Manufacturer: Vishay Win Source Part Number: 017642-IRFP9240PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 12A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 44nC @ 10V Max Input Capacitance: 1200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 500 mOhm @ 7.2A, 10V Alternative Parts (Cross-Reference): SFH9240; IRFP9240; IRFP9240PBF; BUZ907DP; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017642-IRFP9240PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 12A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 44nC @ 10V
Max Input Capacitance: 1200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 500 mOhm @ 7.2A, 10V
Alternative Parts (Cross-Reference): SFH9240; IRFP9240; IRFP9240PBF; BUZ907DP;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFP9240PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP9240PBF-ND
Single FETs, MOSFETs IRFP9240PBF-ND
P-Channel 200V 12A (Tc) 150W (Tc) Through Hole TO-247AC

P-Channel 200V 12A (Tc) 150W (Tc) Through Hole TO-247AC

Buy Now Datasheet
MOSFETs - 5410862 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5410862
MOSFETs 5410862
MOSFET P-Channel 200V 12A TO247AC

MOSFET P-Channel 200V 12A TO247AC

Supplier's Site
MOSFETs - 5410862P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5410862P
MOSFETs 5410862P
MOSFET P-Channel 200V 12A TO247AC

MOSFET P-Channel 200V 12A TO247AC

Supplier's Site
MOSFETs - 1780786 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780786
MOSFETs 1780786
MOSFET P-Channel 200V 12A TO247AC

MOSFET P-Channel 200V 12A TO247AC

Supplier's Site
Singapore, Singapore
P-Channel 200V 12A MOSFET Transistor
278-IRFP9240PBF
P-Channel 200V 12A MOSFET Transistor 278-IRFP9240PBF
P-Channel MOSFET, 200V, 12A, 500mR, TO-247 Product overview: IRFP9240PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP9240PBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 200V, 12A, 500mR, TO-247 Product overview: IRFP9240PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 200V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP9240PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP9240PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP9240PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP9240PBF
MOSFET P-CH 200V 12A TO247-3

MOSFET P-CH 200V 12A TO247-3

Supplier's Site
Single FETs, MOSFETs - IRFP9240PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP9240PBF
Single FETs, MOSFETs IRFP9240PBF
MOSFET P-CH 200V 12A TO247-3

MOSFET P-CH 200V 12A TO247-3

Supplier's Site Datasheet
MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 0.5Ohm;ID -12A;TO-247AC;PD 150W;VGS +/-20V - 70078946 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 0.5Ohm;ID -12A;TO-247AC;PD 150W;VGS +/-20V
70078946
MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 0.5Ohm;ID -12A;TO-247AC;PD 150W;VGS +/-20V 70078946
MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 0.5Ohm;ID -12A;TO-247AC;PD 150W;VGS +/-20V

MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 0.5Ohm;ID -12A;TO-247AC;PD 150W;VGS +/-20V

Supplier's Site
P Channel Mosfet, -200V, 12A To-247; Channel Type Vishay - 63J6898 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -200V, 12A To-247; Channel Type Vishay
63J6898
P Channel Mosfet, -200V, 12A To-247; Channel Type Vishay 63J6898
P CHANNEL MOSFET, -200V, 12A TO-247; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -200V, 12A TO-247; Channel Type:P Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:12A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, P Channel, 12 A, 200 V, 500 Mohm, -10 V, -4 V Rohs Compliant Vishay - 97K2048 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 12 A, 200 V, 500 Mohm, -10 V, -4 V Rohs Compliant Vishay
97K2048
Mosfet Transistor, P Channel, 12 A, 200 V, 500 Mohm, -10 V, -4 V Rohs Compliant Vishay 97K2048
MOSFET Transistor, P Channel, 12 A, 200 V, 500 mohm, -10 V, -4 V RoHS Compliant: Yes

MOSFET Transistor, P Channel, 12 A, 200 V, 500 mohm, -10 V, -4 V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -200V HEXFET MOSFET

MOSFET P-CH -200V HEXFET MOSFET

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP9240PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP9240PBF
200V 12A 500mΩ@10V,7.2A 150W 4V@250uA P Channel TO-247AC-3 MOSFETs ROHS

200V 12A 500mΩ@10V,7.2A 150W 4V@250uA P Channel TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017642-IRFP9240PBF IRFP9240PBF-ND 5410862 5410862P 278-IRFP9240PBF IRFP9240PBF IRFP9240PBF 70078946 63J6898 97K2048 IRFP9240PBF IRFP9240PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP9240PBF Single FETs, MOSFETs MOSFETs MOSFETs P-Channel 200V 12A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET, Power;P-Ch;VDSS -200V;RDS(ON) 0.5Ohm;ID -12A;TO-247AC;PD 150W;VGS +/-20V P Channel Mosfet, -200V, 12A To-247; Channel Type Vishay Mosfet Transistor, P Channel, 12 A, 200 V, 500 Mohm, -10 V, -4 V Rohs Compliant Vishay MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel
V(BR)DSS 200 volts 200 volts -200 volts 200 volts
PD 150000 milliwatts 150000 milliwatts 150000 milliwatts 150000 milliwatts 150000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; To-247ac TO-247; TO-247 TO-247; TO-247-3 TO-247; TO-247-3 TO-247 TO-3; TO-247 TO-3 TO-247
Unlock Full Specs
to access all available technical data