Vishay Precision Group P-Channel 100V 21A MOSFET Transistor IRFP9140PBF

Description
P-Channel MOSFET, 100V, 21A, 200mR, TO-247AC Product overview: IRFP9140PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP9140PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
P-Channel MOSFET, 100V, 21A, 200mR, TO-247AC Product overview: IRFP9140PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP9140PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 100V 21A MOSFET Transistor
278-IRFP9140PBF
P-Channel 100V 21A MOSFET Transistor 278-IRFP9140PBF
P-Channel MOSFET, 100V, 21A, 200mR, TO-247AC Product overview: IRFP9140PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP9140PBF can be used for catalog matching and distributor lookup.

P-Channel MOSFET, 100V, 21A, 200mR, TO-247AC Product overview: IRFP9140PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP9140PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 5409727 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5409727
MOSFETs 5409727
MOSFET P-Channel 100V 21A TO247AC

MOSFET P-Channel 100V 21A TO247AC

Supplier's Site
MOSFETs - 1780781 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780781
MOSFETs 1780781
MOSFET P-Channel 100V 21A TO247AC

MOSFET P-Channel 100V 21A TO247AC

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP9140PBF - 017640-IRFP9140PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP9140PBF
017640-IRFP9140PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP9140PBF 017640-IRFP9140PBF
Manufacturer: Vishay Win Source Part Number: 017640-IRFP9140PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 21A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 61nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 200 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017640-IRFP9140PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 21A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 61nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 200 mOhm @ 13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFP9140PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP9140PBF-ND
Single FETs, MOSFETs IRFP9140PBF-ND
P-Channel 100V 21A (Tc) 180W (Tc) Through Hole TO-247AC

P-Channel 100V 21A (Tc) 180W (Tc) Through Hole TO-247AC

Buy Now Datasheet
P Channel Mosfet, -100V, 21A To-247; Channel Type Vishay - 19K8174 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 21A To-247; Channel Type Vishay
19K8174
P Channel Mosfet, -100V, 21A To-247; Channel Type Vishay 19K8174
P CHANNEL MOSFET, -100V, 21A TO-247; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:21A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 21A TO-247; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:21A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, General Purpose, P Channel, 21 A, 100 V, 200 Mohm, -10 V, -4 V Rohs Compliant Vishay - 97K2047 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, General Purpose, P Channel, 21 A, 100 V, 200 Mohm, -10 V, -4 V Rohs Compliant Vishay
97K2047
Mosfet Transistor, General Purpose, P Channel, 21 A, 100 V, 200 Mohm, -10 V, -4 V Rohs Compliant Vishay 97K2047
MOSFET Transistor, General Purpose, P Channel, 21 A, 100 V, 200 mohm, -10 V, -4 V RoHS Compliant: Yes

MOSFET Transistor, General Purpose, P Channel, 21 A, 100 V, 200 mohm, -10 V, -4 V RoHS Compliant: Yes

Supplier's Site
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -21A;TO-247AC;PD 180W;VGS +/-20V - 70078945 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -21A;TO-247AC;PD 180W;VGS +/-20V
70078945
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -21A;TO-247AC;PD 180W;VGS +/-20V 70078945
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -21A;TO-247AC;PD 180W;VGS +/-20V

MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -21A;TO-247AC;PD 180W;VGS +/-20V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP9140PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP9140PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP9140PBF
MOSFET P-CH 100V 21A TO247-3

MOSFET P-CH 100V 21A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-CH -100V HEXFET MOSFET

MOSFET P-CH -100V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFP9140PBF 5409727 1780781 017640-IRFP9140PBF IRFP9140PBF-ND 19K8174 97K2047 70078945 IRFP9140PBF IRFP9140PBF
Product Name P-Channel 100V 21A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP9140PBF Single FETs, MOSFETs P Channel Mosfet, -100V, 21A To-247; Channel Type Vishay Mosfet Transistor, General Purpose, P Channel, 21 A, 100 V, 200 Mohm, -10 V, -4 V Rohs Compliant Vishay MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.2Ohm;ID -21A;TO-247AC;PD 180W;VGS +/-20V Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel
PD 180000 milliwatts 180000 milliwatts 180000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
MOSFET Operating Mode Enhancement
Package Type TO-247; To-247ac TO-247; TO-247 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-3; TO-247 TO-3 TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
SMD 75V 80A MOSFET Transistor - 278-AUIRFS3607 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 140000 milliwatts
TJ -55 C (-67 F)
View Details
5 suppliers
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers