Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP460LCPBF IRFP460LCPBF

Description
Manufacturer: Vishay Win Source Part Number: 017639-IRFP460LCPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280W (Tc) Family Name: IRFP460LC Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 3600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): STW14NM50; STW20NK50Z; IXTH22N50P; IRFP460; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China, Israel, Mexico Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 017639-IRFP460LCPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280W (Tc) Family Name: IRFP460LC Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 3600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): STW14NM50; STW20NK50Z; IXTH22N50P; IRFP460; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China, Israel, Mexico Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP460LCPBF - 017639-IRFP460LCPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP460LCPBF
017639-IRFP460LCPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP460LCPBF 017639-IRFP460LCPBF
Manufacturer: Vishay Win Source Part Number: 017639-IRFP460LCPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280W (Tc) Family Name: IRFP460LC Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 120nC @ 10V Max Input Capacitance: 3600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): STW14NM50; STW20NK50Z; IXTH22N50P; IRFP460; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China, Israel, Mexico Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017639-IRFP460LCPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280W (Tc)
Family Name: IRFP460LC
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 120nC @ 10V
Max Input Capacitance: 3600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 270 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): STW14NM50; STW20NK50Z; IXTH22N50P; IRFP460;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China, Israel, Mexico
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFP460LCPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP460LCPBF-ND
Single FETs, MOSFETs IRFP460LCPBF-ND
N-Channel 500V 20A (Tc) 280W (Tc) Through Hole TO-247AC

N-Channel 500V 20A (Tc) 280W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V 20A MOSFET Transistor
278-IRFP460LCPBF
N-Channel 500V 20A MOSFET Transistor 278-IRFP460LCPBF
N-Channel MOSFET, 500V, 20A, 270mR, TO-247 Product overview: IRFP460LCPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP460LCPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 500V, 20A, 270mR, TO-247 Product overview: IRFP460LCPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP460LCPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2816031 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2816031
MOSFETs 2816031
N channel VBRDSS 500 V

N channel VBRDSS 500 V

Supplier's Site
MOSFETs - 2816032 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2816032
MOSFETs 2816032
N channel VBRDSS 500 V

N channel VBRDSS 500 V

Supplier's Site
MOSFETs - 2816032P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2816032P
MOSFETs 2816032P
N channel VBRDSS 500 V

N channel VBRDSS 500 V

Supplier's Site
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.27Ohm;ID 20A;TO-247AC;PD 280W;VGS +/-30V - 70078943 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.27Ohm;ID 20A;TO-247AC;PD 280W;VGS +/-30V
70078943
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.27Ohm;ID 20A;TO-247AC;PD 280W;VGS +/-30V 70078943
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.27Ohm;ID 20A;TO-247AC;PD 280W;VGS +/-30V

MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.27Ohm;ID 20A;TO-247AC;PD 280W;VGS +/-30V

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP460LCPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP460LCPBF
500V 20A 270mΩ@10V,12A 280W 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

500V 20A 270mΩ@10V,12A 280W 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet
N Channel Mosfet, 500V, 20A, To-247; Channel Type Vishay - 63J6891 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 20A, To-247; Channel Type Vishay
63J6891
N Channel Mosfet, 500V, 20A, To-247; Channel Type Vishay 63J6891
N CHANNEL MOSFET, 500V, 20A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 20A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet N-Channel 500V Rohs Compliant Vishay - 81AC8869 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet N-Channel 500V Rohs Compliant Vishay
81AC8869
Mosfet N-Channel 500V Rohs Compliant Vishay 81AC8869
MOSFET N-CHANNEL 500V ROHS COMPLIANT: NO

MOSFET N-CHANNEL 500V ROHS COMPLIANT: NO

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP460LCPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP460LCPBF
Single FETs, MOSFETs IRFP460LCPBF
MOSFET N-CH 500V 20A TO247-3

MOSFET N-CH 500V 20A TO247-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP460LCPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP460LCPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP460LCPBF
MOSFET N-CH 500V 20A TO247-3

MOSFET N-CH 500V 20A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET

MOSFET N-CH 500V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017639-IRFP460LCPBF IRFP460LCPBF-ND 278-IRFP460LCPBF 2816031 70078943 IRFP460LCPBF 63J6891 81AC8869 IRFP460LCPBF IRFP460LCPBF IRFP460LCPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP460LCPBF Single FETs, MOSFETs N-Channel 500V 20A MOSFET Transistor MOSFETs MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.27Ohm;ID 20A;TO-247AC;PD 280W;VGS +/-30V Triode/MOS Tube/Transistor >> MOSFETs N Channel Mosfet, 500V, 20A, To-247; Channel Type Vishay Mosfet N-Channel 500V Rohs Compliant Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 500 volts 500 volts 500 volts 500 volts
PD 280000 milliwatts 280000 milliwatts 280000 milliwatts 280000 milliwatts 280000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247 TO-247 TO-247 TO-3; TO-247 TO-3 TO-247; TO-247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data