Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP460APBF IRFP460APBF

Description
Manufacturer: Vishay Win Source Part Number: 017638-IRFP460APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280W (Tc) Family Name: IRFP460A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 105nC @ 10V Max Input Capacitance: 3100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): MDQ18N50GTH; STW15NB50; BFC50; STW14NM50; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 017638-IRFP460APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280W (Tc) Family Name: IRFP460A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 105nC @ 10V Max Input Capacitance: 3100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): MDQ18N50GTH; STW15NB50; BFC50; STW14NM50; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP460APBF - 017638-IRFP460APBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP460APBF
017638-IRFP460APBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP460APBF 017638-IRFP460APBF
Manufacturer: Vishay Win Source Part Number: 017638-IRFP460APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280W (Tc) Family Name: IRFP460A Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 105nC @ 10V Max Input Capacitance: 3100pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 12A, 10V Alternative Parts (Cross-Reference): MDQ18N50GTH; STW15NB50; BFC50; STW14NM50; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 017638-IRFP460APBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280W (Tc)
Family Name: IRFP460A
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 105nC @ 10V
Max Input Capacitance: 3100pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 270 mOhm @ 12A, 10V
Alternative Parts (Cross-Reference): MDQ18N50GTH; STW15NB50; BFC50; STW14NM50;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V 20A MOSFET Transistor
278-IRFP460APBF
N-Channel 500V 20A MOSFET Transistor 278-IRFP460APBF
500V 20A N-Channel MOSFET TO-247 270mR Rds(on) Product overview: IRFP460APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP460APBF can be used for catalog matching and distributor lookup.

500V 20A N-Channel MOSFET TO-247 270mR Rds(on) Product overview: IRFP460APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP460APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP460APBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP460APBF-ND
Single FETs, MOSFETs IRFP460APBF-ND
N-Channel 500V 20A (Tc) 280W (Tc) Through Hole TO-247AC

N-Channel 500V 20A (Tc) 280W (Tc) Through Hole TO-247AC

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.27Ohm;ID 20A;TO-247AC;PD 280W;VGS +/-30V - 70078942 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.27Ohm;ID 20A;TO-247AC;PD 280W;VGS +/-30V
70078942
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.27Ohm;ID 20A;TO-247AC;PD 280W;VGS +/-30V 70078942
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.27Ohm;ID 20A;TO-247AC;PD 280W;VGS +/-30V

MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.27Ohm;ID 20A;TO-247AC;PD 280W;VGS +/-30V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP460APBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP460APBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP460APBF
MOSFET N-CH 500V 20A TO247-3

MOSFET N-CH 500V 20A TO247-3

Supplier's Site
N Channel Mosfet, 500V, 20A, To-247; Channel Type Vishay - 63J6888 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 20A, To-247; Channel Type Vishay
63J6888
N Channel Mosfet, 500V, 20A, To-247; Channel Type Vishay 63J6888
N CHANNEL MOSFET, 500V, 20A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 20A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:20A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 20 A, 500 V, 270 Mohm, 10 V, 4 V Rohs Compliant Vishay - 38K2588 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 20 A, 500 V, 270 Mohm, 10 V, 4 V Rohs Compliant Vishay
38K2588
Mosfet Transistor, N Channel, 20 A, 500 V, 270 Mohm, 10 V, 4 V Rohs Compliant Vishay 38K2588
MOSFET Transistor, N Channel, 20 A, 500 V, 270 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 20 A, 500 V, 270 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site
Transistor - 16347465 - Radwell International
Willingboro, NJ, United States
Transistor
16347465
Transistor 16347465
POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 500V, 0.27OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 500V, 0.27OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET

MOSFET N-CH 500V HEXFET MOSFET

Buy Now Datasheet
Trans MOSFET N-CH 500V 20A 3-Pin(3+Tab) TO-247 - 880-IRFP460APBF - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 500V 20A 3-Pin(3+Tab) TO-247
880-IRFP460APBF
Trans MOSFET N-CH 500V 20A 3-Pin(3+Tab) TO-247 880-IRFP460APBF
Trans MOSFET N-CH 500V 20A 3-Pin(3+Tab) TO-247

Trans MOSFET N-CH 500V 20A 3-Pin(3+Tab) TO-247

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP460APBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP460APBF
500V 20A 270mΩ@10V,12A 280W 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

500V 20A 270mΩ@10V,12A 280W 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP460APBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP460APBF
Single FETs, MOSFETs IRFP460APBF
MOSFET N-CH 500V 20A TO247-3

MOSFET N-CH 500V 20A TO247-3

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017638-IRFP460APBF 278-IRFP460APBF IRFP460APBF-ND 70078942 IRFP460APBF 63J6888 38K2588 16347465 IRFP460APBF 880-IRFP460APBF IRFP460APBF IRFP460APBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP460APBF N-Channel 500V 20A MOSFET Transistor Single FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.27Ohm;ID 20A;TO-247AC;PD 280W;VGS +/-30V Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 500V, 20A, To-247; Channel Type Vishay Mosfet Transistor, N Channel, 20 A, 500 V, 270 Mohm, 10 V, 4 V Rohs Compliant Vishay Transistor MOSFET Trans MOSFET N-CH 500V 20A 3-Pin(3+Tab) TO-247 Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 500 volts 500 volts 500 volts 500 volts 500 volts
PD 280000 milliwatts 280000 milliwatts 280000 milliwatts 280000 milliwatts 280000 milliwatts 280000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247 TO-247; TO-247-3 TO-3; TO-247 TO-3 TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data