Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP450PBF IRFP450PBF

Description
Manufacturer: Vishay Win Source Part Number: 017636-IRFP450PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Family Name: IRFP450 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 2600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 400 mOhm @ 8.4A, 10V Alternative Parts (Cross-Reference): IRFP450SN; IRFP450; MTW14N50E; IXFH13N50; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China, Israel, Mexico Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 017636-IRFP450PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Family Name: IRFP450 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 2600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 400 mOhm @ 8.4A, 10V Alternative Parts (Cross-Reference): IRFP450SN; IRFP450; MTW14N50E; IXFH13N50; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China, Israel, Mexico Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP450PBF - 017636-IRFP450PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP450PBF
017636-IRFP450PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP450PBF 017636-IRFP450PBF
Manufacturer: Vishay Win Source Part Number: 017636-IRFP450PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Family Name: IRFP450 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 2600pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 400 mOhm @ 8.4A, 10V Alternative Parts (Cross-Reference): IRFP450SN; IRFP450; MTW14N50E; IXFH13N50; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China, Israel, Mexico Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 017636-IRFP450PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Family Name: IRFP450
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 2600pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 400 mOhm @ 8.4A, 10V
Alternative Parts (Cross-Reference): IRFP450SN; IRFP450; MTW14N50E; IXFH13N50;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China, Israel, Mexico
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFETs - 2816029 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2816029
MOSFETs 2816029
N channel VBRDSS 500 V

N channel VBRDSS 500 V

Supplier's Site
MOSFETs - 2816030P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2816030P
MOSFETs 2816030P
N channel VBRDSS 500 V

N channel VBRDSS 500 V

Supplier's Site
MOSFETs - 2816030 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2816030
MOSFETs 2816030
N channel VBRDSS 500 V

N channel VBRDSS 500 V

Supplier's Site
Single FETs, MOSFETs - IRFP450PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP450PBF-ND
Single FETs, MOSFETs IRFP450PBF-ND
N-Channel 500V 14A (Tc) 190W (Tc) Through Hole TO-247AC

N-Channel 500V 14A (Tc) 190W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET

MOSFET N-CH 500V HEXFET MOSFET

Buy Now Datasheet
Single FETs, MOSFETs - IRFP450PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP450PBF
Single FETs, MOSFETs IRFP450PBF
NCHAN, TO-247AC, 500V, 14A IRFP4

NCHAN, TO-247AC, 500V, 14A IRFP4

Supplier's Site Datasheet
Transistor - 16347457 - Radwell International
Willingboro, NJ, United States
Transistor
16347457
Transistor 16347457
N CHANNEL MOSFET, 500V, 14A, TO-247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:14A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(ON):0.4OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:2V; PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 500V, 14A, TO-247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:14A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(ON):0.4OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:2V; PRODUCT RANGE:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP450PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP450PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP450PBF
NCHAN, TO-247AC, 500V, 14A IRFP4

NCHAN, TO-247AC, 500V, 14A IRFP4

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP450PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP450PBF
500V 14A 400mΩ@10V,8.4A 190W 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

500V 14A 400mΩ@10V,8.4A 190W 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet
N Channel Mosfet, 500V, 14A, To-247; Channel Type Vishay - 63J6887 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 14A, To-247; Channel Type Vishay
63J6887
N Channel Mosfet, 500V, 14A, To-247; Channel Type Vishay 63J6887
N CHANNEL MOSFET, 500V, 14A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 500V, 14A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:14A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet N-Channel 500V Rohs Compliant Vishay - 84AC1796 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet N-Channel 500V Rohs Compliant Vishay
84AC1796
Mosfet N-Channel 500V Rohs Compliant Vishay 84AC1796
MOSFET N-CHANNEL 500V ROHS COMPLIANT: NO

MOSFET N-CHANNEL 500V ROHS COMPLIANT: NO

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.4Ohm;ID 14A;TO-247AC;PD 190W;VGS +/-20V - 70078941 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.4Ohm;ID 14A;TO-247AC;PD 190W;VGS +/-20V
70078941
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.4Ohm;ID 14A;TO-247AC;PD 190W;VGS +/-20V 70078941
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.4Ohm;ID 14A;TO-247AC;PD 190W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.4Ohm;ID 14A;TO-247AC;PD 190W;VGS +/-20V

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017636-IRFP450PBF 2816029 IRFP450PBF-ND IRFP450PBF IRFP450PBF 16347457 IRFP450PBF IRFP450PBF 63J6887 84AC1796 70078941
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP450PBF MOSFETs Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs N Channel Mosfet, 500V, 14A, To-247; Channel Type Vishay Mosfet N-Channel 500V Rohs Compliant Vishay MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.4Ohm;ID 14A;TO-247AC;PD 190W;VGS +/-20V
Polarity N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 500 volts 500 volts 500 volts 500 volts
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247 TO-247; TO-247-3 TO-247; TO-247-3 Through Hole TO-247 TO-3; TO-247 TO-3 TO-247
Unlock Full Specs
to access all available technical data