Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP450NPBF IRFP450NPBF

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 777062-IRFP450NPBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Part Status: Obsolete(EOL) Family Name: Trans MOSFET N-CH 500V 14A 3-Pin(3+Tab) TO-247 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247-3 Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 77nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2260pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 200W (Tc) Rds On (Maximum) @ Id, Vgs: 370 mOhm @ 8.4A, 10V Alternative Parts (Cross-Reference): STW14NC50; STW15NB50; IRFP450; IXTH21N50SN; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 777062-IRFP450NPBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Part Status: Obsolete(EOL) Family Name: Trans MOSFET N-CH 500V 14A 3-Pin(3+Tab) TO-247 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247-3 Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 77nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2260pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 200W (Tc) Rds On (Maximum) @ Id, Vgs: 370 mOhm @ 8.4A, 10V Alternative Parts (Cross-Reference): STW14NC50; STW15NB50; IRFP450; IXTH21N50SN; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP450NPBF - 777062-IRFP450NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP450NPBF
777062-IRFP450NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP450NPBF 777062-IRFP450NPBF
Manufacturer: Vishay Siliconix Win Source Part Number: 777062-IRFP450NPBF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 14A (Tc) Part Status: Obsolete(EOL) Family Name: Trans MOSFET N-CH 500V 14A 3-Pin(3+Tab) TO-247 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Package: TO-247-3 Channel Type Type: N Drain Source Voltage: 500V Vgs(th) (Maximum) @ Id: 5V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 77nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2260pF @ 25V Vgs (Maximum): ±30V Power Dissipation (Maximum): 200W (Tc) Rds On (Maximum) @ Id, Vgs: 370 mOhm @ 8.4A, 10V Alternative Parts (Cross-Reference): STW14NC50; STW15NB50; IRFP450; IXTH21N50SN; Introduction Date: March 27, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 777062-IRFP450NPBF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 14A (Tc)
Part Status: Obsolete(EOL)
Family Name: Trans MOSFET N-CH 500V 14A 3-Pin(3+Tab) TO-247
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Package: TO-247-3
Channel Type Type: N
Drain Source Voltage: 500V
Vgs(th) (Maximum) @ Id: 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 77nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2260pF @ 25V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 200W (Tc)
Rds On (Maximum) @ Id, Vgs: 370 mOhm @ 8.4A, 10V
Alternative Parts (Cross-Reference): STW14NC50; STW15NB50; IRFP450; IXTH21N50SN;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRFP450NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP450NPBF-ND
Single FETs, MOSFETs IRFP450NPBF-ND
N-Channel 500V 14A (Tc) 200W (Tc) Through Hole TO-247AC

N-Channel 500V 14A (Tc) 200W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP450NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP450NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP450NPBF
MOSFET N-CH 500V 14A TO247-3

MOSFET N-CH 500V 14A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 777062-IRFP450NPBF IRFP450NPBF-ND IRFP450NPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP450NPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 200000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
Single IGBTs - 448-AIKP20N60CTAKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
3 suppliers