N-Channel 500V 14A (Tc) 190W (Tc) Through Hole TO-247AC
MOSFET N-CH 500V 14A TO247-3 Product overview: IRFP450LC from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP450LC can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 14A TO247-3
MOSFET N-CH 500V 14A TO-247AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFP450LC-ND | 278-IRFP450LC | IRFP450LC | 880-IRFP450LC |
| Product Name | Single FETs, MOSFETs | 500V 14A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET N-CH 500V 14A TO-247AC |
| Polarity | N-Channel | |||
| Package Type | TO-247; TO-247-3 | Tube | TO-247; TO-247-3 | |
| PD | 190000 milliwatts | 190000 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |