Vishay Precision Group N-Channel 500V 14A MOSFET Transistor IRFP450APBF

Description
500V 14A N-Channel MOSFET TO-247 400mR Product overview: IRFP450APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP450APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
500V 14A N-Channel MOSFET TO-247 400mR Product overview: IRFP450APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP450APBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 14A MOSFET Transistor
278-IRFP450APBF
N-Channel 500V 14A MOSFET Transistor 278-IRFP450APBF
500V 14A N-Channel MOSFET TO-247 400mR Product overview: IRFP450APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP450APBF can be used for catalog matching and distributor lookup.

500V 14A N-Channel MOSFET TO-247 400mR Product overview: IRFP450APBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP450APBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 5430030 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5430030
MOSFETs 5430030
MOSFET N-Channel 500V 14A TO247AC

MOSFET N-Channel 500V 14A TO247AC

Supplier's Site
MOSFETs - 5430030P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5430030P
MOSFETs 5430030P
MOSFET N-Channel 500V 14A TO247AC

MOSFET N-Channel 500V 14A TO247AC

Supplier's Site
MOSFETs - 1780801 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780801
MOSFETs 1780801
MOSFET N-Channel 500V 14A TO247AC

MOSFET N-Channel 500V 14A TO247AC

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP450APBF - 017637-IRFP450APBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP450APBF
017637-IRFP450APBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP450APBF 017637-IRFP450APBF
Manufacturer: Vishay Win Source Part Number: 017637-IRFP450APBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 64nC @ 10V Max Input Capacitance: 2038pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 400 mOhm @ 8.4A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 017637-IRFP450APBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 64nC @ 10V
Max Input Capacitance: 2038pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 400 mOhm @ 8.4A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFP450APBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP450APBF-ND
Single FETs, MOSFETs IRFP450APBF-ND
N-Channel 500V 14A (Tc) 190W (Tc) Through Hole TO-247AC

N-Channel 500V 14A (Tc) 190W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Transistor - 66825811 - Radwell International
Willingboro, NJ, United States
Transistor
66825811
Transistor 66825811
MOSFET TRANSISTOR, N CHANNEL, 14 A, 500 V, 400 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET TRANSISTOR, N CHANNEL, 14 A, 500 V, 400 MOHM, 10 V, 4 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP450APBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP450APBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP450APBF
MOSFET N-CH 500V 14A TO247-3

MOSFET N-CH 500V 14A TO247-3

Supplier's Site
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.4Ohm;ID 14A;TO-247AC;PD 190W;VGS +/-30V - 70078940 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.4Ohm;ID 14A;TO-247AC;PD 190W;VGS +/-30V
70078940
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.4Ohm;ID 14A;TO-247AC;PD 190W;VGS +/-30V 70078940
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.4Ohm;ID 14A;TO-247AC;PD 190W;VGS +/-30V

MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.4Ohm;ID 14A;TO-247AC;PD 190W;VGS +/-30V

Supplier's Site
Single FETs, MOSFETs - IRFP450APBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP450APBF
Single FETs, MOSFETs IRFP450APBF
MOSFET N-CH 500V 14A TO247-3

MOSFET N-CH 500V 14A TO247-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET

MOSFET N-CH 500V HEXFET MOSFET

Buy Now Datasheet
Mosfet Transistor, N Channel, 14 A, 500 V, 400 Mohm, 10 V, 4 V Rohs Compliant Vishay - 67T1297 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 14 A, 500 V, 400 Mohm, 10 V, 4 V Rohs Compliant Vishay
67T1297
Mosfet Transistor, N Channel, 14 A, 500 V, 400 Mohm, 10 V, 4 V Rohs Compliant Vishay 67T1297
MOSFET Transistor, N Channel, 14 A, 500 V, 400 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 14 A, 500 V, 400 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFP450APBF 5430030 5430030P 017637-IRFP450APBF IRFP450APBF-ND 66825811 IRFP450APBF 70078940 IRFP450APBF IRFP450APBF 67T1297
Product Name N-Channel 500V 14A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP450APBF Single FETs, MOSFETs Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.4Ohm;ID 14A;TO-247AC;PD 190W;VGS +/-30V Single FETs, MOSFETs MOSFET Mosfet Transistor, N Channel, 14 A, 500 V, 400 Mohm, 10 V, 4 V Rohs Compliant Vishay
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Package Type TO-247; To-247ac TO-247; TO-247 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3 TO-247 TO-247; TO-247-3 TO-3
Unlock Full Specs
to access all available technical data