Vishay Precision Group N-Channel 500V 11A MOSFET Transistor IRFP448PBF

Description
N-Channel MOSFET, 500V, 11A, 600mR, TO-247 Product overview: IRFP448PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFP448PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 500V, 11A, 600mR, TO-247 Product overview: IRFP448PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFP448PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 500V 11A MOSFET Transistor
2088-IRFP448PBF
N-Channel 500V 11A MOSFET Transistor 2088-IRFP448PBF
N-Channel MOSFET, 500V, 11A, 600mR, TO-247 Product overview: IRFP448PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFP448PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 500V, 11A, 600mR, TO-247 Product overview: IRFP448PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 11A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFP448PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP448PBF - 160581-IRFP448PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP448PBF
160581-IRFP448PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP448PBF 160581-IRFP448PBF
Manufacturer: Vishay Win Source Part Number: 160581-IRFP448PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 11A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 84nC @ 10V Max Input Capacitance: 1900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 600 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 160581-IRFP448PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 11A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 84nC @ 10V
Max Input Capacitance: 1900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 600 mOhm @ 6.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 5429793 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429793
MOSFETs 5429793
MOSFET N-Channel 500V 11A TO247AC

MOSFET N-Channel 500V 11A TO247AC

Supplier's Site
MOSFETs - 5429793P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5429793P
MOSFETs 5429793P
MOSFET N-Channel 500V 11A TO247AC

MOSFET N-Channel 500V 11A TO247AC

Supplier's Site
MOSFETs - 1780792 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780792
MOSFETs 1780792
MOSFET N-Channel 500V 11A TO247AC

MOSFET N-Channel 500V 11A TO247AC

Supplier's Site
Single FETs, MOSFETs - IRFP448PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP448PBF-ND
Single FETs, MOSFETs IRFP448PBF-ND
N-Channel 500V 11A (Tc) 180W (Tc) Through Hole TO-247AC

N-Channel 500V 11A (Tc) 180W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET

MOSFET N-CH 500V HEXFET MOSFET

Buy Now Datasheet
MOSFET N-CH 500V 11A TO-247AC - 880-IRFP448PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 11A TO-247AC
880-IRFP448PBF
MOSFET N-CH 500V 11A TO-247AC 880-IRFP448PBF
MOSFET N-CH 500V 11A TO-247AC

MOSFET N-CH 500V 11A TO-247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-IRFP448PBF 160581-IRFP448PBF 5429793 5429793P IRFP448PBF-ND IRFP448PBF 880-IRFP448PBF
Product Name N-Channel 500V 11A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP448PBF MOSFETs MOSFETs Single FETs, MOSFETs MOSFET MOSFET N-CH 500V 11A TO-247AC
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
PD 180000 milliwatts 180000 milliwatts 180000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 500 volts 500 volts
Package Type TO-247; SOT3; TO-247-3 TO-247; To-247ac TO-247; TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

CSD18509Q5B 40V, N-Channel NexFET(TM) Power MOSFET, CSD18509Q5B - CSD18509Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0017 ohms
View Details
9 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3415 - 1020711-AUIRF3415 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 150 volts
PD 200000 milliwatts
View Details
5 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110914PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers