Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP440PBF IRFP440PBF

Description
Manufacturer: Vishay Win Source Part Number: 017634-IRFP440PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 8.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 850 mOhm @ 5.3A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 017634-IRFP440PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 8.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 850 mOhm @ 5.3A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP440PBF - 017634-IRFP440PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP440PBF
017634-IRFP440PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP440PBF 017634-IRFP440PBF
Manufacturer: Vishay Win Source Part Number: 017634-IRFP440PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 8.8A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 850 mOhm @ 5.3A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 017634-IRFP440PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 8.8A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 850 mOhm @ 5.3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 500V 8.8A MOSFET Transistor
278-IRFP440PBF
N-Channel 500V 8.8A MOSFET Transistor 278-IRFP440PBF
500V 8.8A N-Channel MOSFET TO-247-3 Product overview: IRFP440PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP440PBF can be used for catalog matching and distributor lookup.

500V 8.8A N-Channel MOSFET TO-247-3 Product overview: IRFP440PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 8.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 8.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP440PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP440PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP440PBF-ND
Single FETs, MOSFETs IRFP440PBF-ND
N-Channel 500V 8.8A (Tc) 150W (Tc) Through Hole TO-247AC

N-Channel 500V 8.8A (Tc) 150W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP440PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP440PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP440PBF
MOSFET N-CH 500V 8.8A TO247-3

MOSFET N-CH 500V 8.8A TO247-3

Supplier's Site
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8.8A;TO-247AC;PD 150W;VGS +/-20V - 70078938 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8.8A;TO-247AC;PD 150W;VGS +/-20V
70078938
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8.8A;TO-247AC;PD 150W;VGS +/-20V 70078938
MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8.8A;TO-247AC;PD 150W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8.8A;TO-247AC;PD 150W;VGS +/-20V

Supplier's Site
Mosfet, N-Ch, 500V, 8.8A, To-247 Rohs Compliant Vishay - 56AJ9888 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 500V, 8.8A, To-247 Rohs Compliant Vishay
56AJ9888
Mosfet, N-Ch, 500V, 8.8A, To-247 Rohs Compliant Vishay 56AJ9888
MOSFET, N-CH, 500V, 8.8A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 500V, 8.8A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 500V HEXFET MOSFET

MOSFET N-CH 500V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017634-IRFP440PBF 278-IRFP440PBF IRFP440PBF-ND IRFP440PBF 70078938 56AJ9888 IRFP440PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP440PBF N-Channel 500V 8.8A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 500V;RDS(ON) 0.85Ohm;ID 8.8A;TO-247AC;PD 150W;VGS +/-20V Mosfet, N-Ch, 500V, 8.8A, To-247 Rohs Compliant Vishay MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 500 volts 500 volts
PD 150000 milliwatts 150000 milliwatts 150000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products -Transistors -JFETs -  - Win Source Electronics
Specs
Transistor Type JFET
Polarity N-Channel
Package Type TO-247; SOT3
View Details
3 suppliers
GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF1405ZS-7P - 139461-AUIRF1405ZS-7P - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 55 volts
PD 230000 milliwatts
View Details
5 suppliers