MOSFET N-Channel 400V 23A TO247AC
N-Channel MOSFET, 400V, 23A, 200mR, TO-247 Product overview: IRFP360LCPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP360LCPBF can be used for catalog matching and distributor lookup.
N-Channel 400V 23A (Tc) 280W (Tc) Through Hole TO-247AC
Manufacturer: Vishay
Win Source Part Number: 145193-IRFP360LCPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 23A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 3400pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 200 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
MOSFET, N-CH, 400V, 23A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:23A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes
MOSFET N-CH 400V 23A TO247-3
MOSFET N-CH 400V 23A TO247-3
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 5410171P | 1780782 | 278-IRFP360LCPBF | IRFP360LCPBF-ND | 145193-IRFP360LCPBF | 38K2579 | IRFP360LCPBF | IRFP360LCPBF |
| Product Name | MOSFETs | MOSFETs | N-Channel 400V 23A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP360LCPBF | Mosfet, N-Ch, 400V, 23A, To-247Ac; Channel Type Vishay | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247 | TO-247; To-247ac | TO-247; TO-247-3 | TO-247; SOT3; TO-247-3 | TO-3; TO-247 | TO-247; TO-247-3 | TO-247; TO-247-3 | |
| MOSFET Operating Mode | Enhancement | |||||||
| Number of units in IC | 1 | |||||||
| PD | 280000 milliwatts | 280000 milliwatts | 280000 milliwatts |