Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP350LCPBF IRFP350LCPBF

Description
Manufacturer: Vishay Win Source Part Number: 123165-IRFP350LCPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 76nC @ 10V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 300 mOhm @ 9.6A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 123165-IRFP350LCPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 76nC @ 10V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 300 mOhm @ 9.6A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP350LCPBF - 123165-IRFP350LCPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP350LCPBF
123165-IRFP350LCPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP350LCPBF 123165-IRFP350LCPBF
Manufacturer: Vishay Win Source Part Number: 123165-IRFP350LCPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 76nC @ 10V Max Input Capacitance: 2200pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 300 mOhm @ 9.6A, 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 123165-IRFP350LCPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 76nC @ 10V
Max Input Capacitance: 2200pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 300 mOhm @ 9.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
N-Channel 400V 16A MOSFET Transistor
2088-IRFP350LCPBF
N-Channel 400V 16A MOSFET Transistor 2088-IRFP350LCPBF
N-Channel MOSFET, 400V, 16A, 300mR, TO-247AC Product overview: IRFP350LCPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 16A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFP350LCPBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 400V, 16A, 300mR, TO-247AC Product overview: IRFP350LCPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 16A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-IRFP350LCPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP350LCPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP350LCPBF-ND
Single FETs, MOSFETs IRFP350LCPBF-ND
N-Channel 400V 16A (Tc) 190W (Tc) Through Hole TO-247AC

N-Channel 400V 16A (Tc) 190W (Tc) Through Hole TO-247AC

Buy Now Datasheet
MOSFETs - 9194488 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194488
MOSFETs 9194488
MOSFET N-Channel 400V 16A TO247AC

MOSFET N-Channel 400V 16A TO247AC

Supplier's Site
MOSFETs - 5410165P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5410165P
MOSFETs 5410165P
MOSFET N-Channel 400V 16A TO247AC

MOSFET N-Channel 400V 16A TO247AC

Supplier's Site
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.3Ohm;ID 16A;TO-247AC;PD 190W;VGS +/-30V - 70078935 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.3Ohm;ID 16A;TO-247AC;PD 190W;VGS +/-30V
70078935
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.3Ohm;ID 16A;TO-247AC;PD 190W;VGS +/-30V 70078935
MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.3Ohm;ID 16A;TO-247AC;PD 190W;VGS +/-30V

MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.3Ohm;ID 16A;TO-247AC;PD 190W;VGS +/-30V

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 400V HEXFET MOSFET

MOSFET N-CH 400V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP350LCPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP350LCPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP350LCPBF
MOSFET N-CH 400V 16A TO247-3

MOSFET N-CH 400V 16A TO247-3

Supplier's Site
N Channel Mosfet, 400V, 16A, To-247; Channel Type Vishay - 63J6875 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 400V, 16A, To-247; Channel Type Vishay
63J6875
N Channel Mosfet, 400V, 16A, To-247; Channel Type Vishay 63J6875
N CHANNEL MOSFET, 400V, 16A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 400V, 16A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 123165-IRFP350LCPBF 2088-IRFP350LCPBF IRFP350LCPBF-ND 9194488 5410165P 70078935 IRFP350LCPBF IRFP350LCPBF 63J6875
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP350LCPBF N-Channel 400V 16A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs MOSFET, Power;N-Ch;VDSS 400V;RDS(ON) 0.3Ohm;ID 16A;TO-247AC;PD 190W;VGS +/-30V MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 400V, 16A, To-247; Channel Type Vishay
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 400 volts 400 volts
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; To-247ac TO-247; TO-247 TO-247 TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data

Similar Products