Vishay Intertechnology, Inc. 450V 9.5A MOSFET Transistor IRFP344

Description
MOSFET N-CH 450V 9.5A TO247-3 Product overview: IRFP344 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 9.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP344 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 450V 9.5A TO247-3 Product overview: IRFP344 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 9.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP344 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
450V 9.5A MOSFET Transistor
278-IRFP344
450V 9.5A MOSFET Transistor 278-IRFP344
MOSFET N-CH 450V 9.5A TO247-3 Product overview: IRFP344 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 9.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP344 can be used for catalog matching and distributor lookup.

MOSFET N-CH 450V 9.5A TO247-3 Product overview: IRFP344 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 9.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 9.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP344 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP344 - 121734-IRFP344 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP344
121734-IRFP344
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP344 121734-IRFP344
Manufacturer: Vishay Win Source Part Number: 121734-IRFP344 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 450V Continuous Drain Current at 25°C: 9.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 80nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 630 mOhm @ 5.7A, 10V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 121734-IRFP344
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 450V
Continuous Drain Current at 25°C: 9.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 80nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 630 mOhm @ 5.7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFET N-CH 450V 9.5A TO-247AC - 880-IRFP344 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 450V 9.5A TO-247AC
880-IRFP344
MOSFET N-CH 450V 9.5A TO-247AC 880-IRFP344
MOSFET N-CH 450V 9.5A TO-247AC

MOSFET N-CH 450V 9.5A TO-247AC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP344 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP344
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP344
MOSFET N-CH 450V 9.5A TO247-3

MOSFET N-CH 450V 9.5A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFP344 121734-IRFP344 880-IRFP344 IRFP344
Product Name 450V 9.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP344 MOSFET N-CH 450V 9.5A TO-247AC Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 150000 milliwatts 150000 milliwatts 150000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube TO-247; SOT3; TO-247-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data