The IRFP32N50K is an N-channel MOSFET designed for high-speed switching applications such as switch mode and uninterruptible power supplies. It is housed in a TO-247AC package and rated for a drain-source voltage of 500 V and a continuous drain current of 32 A at 25 °C. The device has a maximum on-state resistance of 0.16 Ω at V_GS = 10 V and a total gate charge of 190 nC. It supports repetitive avalanche currents up to 32 A and has a single pulse avalanche energy rating of 450 mJ. The part is RoHS compliant and features a junction temperature range of -55 °C to +150 °C.
N CHANNEL MOSFET, 500V, 32A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:16A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC0524 |
| Product Name | N Channel Mosfet, 500V, 32A, To-247; Channel Type Vishay |
| Polarity | N-Channel |