Manufacturer: Vishay
Win Source Part Number: 205376-IRFP31N50LPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 460W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 31A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 210nC @ 10V
Max Input Capacitance: 5000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 180 mOhm @ 19A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
N-Channel 500V 31A (Tc) 460W (Tc) Through Hole TO-247AC
500V 31A N-Channel MOSFET TO-247 180mR Rds(on) Product overview: IRFP31N50LPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP31N50LPBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 500V 31A TO247-3
N CHANNEL MOSFET, 500V, 31A, TO-247; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:31A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(ON):0.18OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:5V; MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 500V HEXFET MOSFET
MOSFET N-CH 500V 31A TO247-3
N CHANNEL MOSFET, 500V, 31A, TO-247; Transistor Polarity:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:31A; On Resistance Rds(on):0.18ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes
MOSFET Transistor, N Channel, 31 A, 500 V, 180 mohm, 10 V, 5 V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 205376-IRFP31N50LPBF | IRFP31N50LPBF-ND | 278-IRFP31N50LPBF | IRFP31N50LPBF | 16347393 | IRFP31N50LPBF | IRFP31N50LPBF | 63J6870 | 38K2572 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP31N50LPBF | Single FETs, MOSFETs | N-Channel 500V 31A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor | MOSFET | Single FETs, MOSFETs | N Channel Mosfet, 500V, 31A, To-247; Transistor Polarity Vishay | Mosfet Transistor, N Channel, 31 A, 500 V, 180 Mohm, 10 V, 5 V Rohs Compliant Vishay |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 500 volts | 500 volts | |||||||
| PD | 460000 milliwatts | 460000 milliwatts | 460000 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | TO-247; SOT3; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-247; TO-247-3 | TO-3; TO-247 | TO-3 |