Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP27N60KPBF IRFP27N60KPBF

Description
Manufacturer: Vishay Win Source Part Number: 017629-IRFP27N60KPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 27A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 180nC @ 10V Max Input Capacitance: 4660pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 220 mOhm @ 16A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 017629-IRFP27N60KPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 27A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 180nC @ 10V Max Input Capacitance: 4660pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 220 mOhm @ 16A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP27N60KPBF - 017629-IRFP27N60KPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP27N60KPBF
017629-IRFP27N60KPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP27N60KPBF 017629-IRFP27N60KPBF
Manufacturer: Vishay Win Source Part Number: 017629-IRFP27N60KPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 27A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 180nC @ 10V Max Input Capacitance: 4660pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 220 mOhm @ 16A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 017629-IRFP27N60KPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 27A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 180nC @ 10V
Max Input Capacitance: 4660pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 220 mOhm @ 16A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 27A MOSFET Transistor
278-IRFP27N60KPBF
N-Channel 600V 27A MOSFET Transistor 278-IRFP27N60KPBF
600V 27A N-Channel MOSFET, 220mR Rds On, TO-247 Product overview: IRFP27N60KPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP27N60KPBF can be used for catalog matching and distributor lookup.

600V 27A N-Channel MOSFET, 220mR Rds On, TO-247 Product overview: IRFP27N60KPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP27N60KPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP27N60KPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP27N60KPBF-ND
Single FETs, MOSFETs IRFP27N60KPBF-ND
N-Channel 600V 27A (Tc) 500W (Tc) Through Hole TO-247AC

N-Channel 600V 27A (Tc) 500W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP27N60KPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP27N60KPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP27N60KPBF
MOSFET N-CH 600V 27A TO247-3

MOSFET N-CH 600V 27A TO247-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP27N60KPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP27N60KPBF
600V 27A 500W 220mΩ@16A,10V 5V@250uA null TO-247AC-3 MOSFETs ROHS

600V 27A 500W 220mΩ@16A,10V 5V@250uA null TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET N-CH 600V 27A TO-247AC - 880-IRFP27N60KPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 27A TO-247AC
880-IRFP27N60KPBF
MOSFET N-CH 600V 27A TO-247AC 880-IRFP27N60KPBF
MOSFET N-CH 600V 27A TO-247AC

MOSFET N-CH 600V 27A TO-247AC

Supplier's Site
Transistor - 16347389 - Radwell International
Willingboro, NJ, United States
Transistor
16347389
Transistor 16347389
N CHANNEL MOSFET, 600V, 27A, TO-247, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:600V, CONTINUOUS DRAIN CURRENT ID:27A, ON RESISTANCE RDS(ON):0.22OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 600V, 27A, TO-247, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:600V, CONTINUOUS DRAIN CURRENT ID:27A, ON RESISTANCE RDS(ON):0.22OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IRFP27N60KPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP27N60KPBF
Single FETs, MOSFETs IRFP27N60KPBF
MOSFET N-CH 600V 27A TO247-3

MOSFET N-CH 600V 27A TO247-3

Supplier's Site Datasheet
N Channel Mosfet, 600V, 27A, To-247; Channel Type Vishay - 63J6866 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 27A, To-247; Channel Type Vishay
63J6866
N Channel Mosfet, 600V, 27A, To-247; Channel Type Vishay 63J6866
N CHANNEL MOSFET, 600V, 27A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:27A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 27A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:27A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET RECOMMENDED ALT 844-IRFP27N60K

MOSFET RECOMMENDED ALT 844-IRFP27N60K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Radwell International ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017629-IRFP27N60KPBF 278-IRFP27N60KPBF IRFP27N60KPBF-ND IRFP27N60KPBF IRFP27N60KPBF 880-IRFP27N60KPBF 16347389 IRFP27N60KPBF 63J6866 IRFP27N60KPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP27N60KPBF N-Channel 600V 27A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET N-CH 600V 27A TO-247AC Transistor Single FETs, MOSFETs N Channel Mosfet, 600V, 27A, To-247; Channel Type Vishay MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
V(BR)DSS 600 volts 600 volts 600 volts
PD 500000 milliwatts 500000 milliwatts 500000 milliwatts 500000 milliwatts 500000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3 TO-247 TO-247; TO-247-3 TO-3; TO-247
Unlock Full Specs
to access all available technical data