600V 26A N-Channel MOSFET TO-247-3 Product overview: IRFP26N60LPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP26N60LPBF can be used for catalog matching and distributor lookup.
N-Channel 600V 26A (Tc) 470W (Tc) Through Hole TO-247AC
MOSFET, N-CH, 600V, 26A, TO-247 ROHS COMPLIANT: YES
MOSFET N-CH 600V 26A TO247-3
MOSFET N-CH 600V HEXFET MOSFET
MOSFET N-CH 600V 26A TO247-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRFP26N60LPBF | IRFP26N60LPBF-ND | 56AJ9887 | IRFP26N60LPBF | IRFP26N60LPBF | IRFP26N60LPBF |
| Product Name | N-Channel 600V 26A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 600V, 26A, To-247 Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | |||
| PD | 470000 milliwatts | 470000 milliwatts | ||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | TO-247; TO-247-3 | TO-3; TO-247 | 10V | TO-247; TO-247-3 |