Vishay Precision Group Transistor Polarity Vishay IRFP26N60LPBF.

Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:26A; On Resistance Rds(on):0.25ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; No. of Pins:3PinsRoHS Compliant: No
Description
Transistor Polarity:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:26A; On Resistance Rds(on):0.25ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; No. of Pins:3PinsRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Vishay - 15AC3085 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Vishay
15AC3085
Transistor Polarity Vishay 15AC3085
Transistor Polarity:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:26A; On Resistance Rds(on):0.25ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; No. of Pins:3PinsRoHS Compliant: No

Transistor Polarity:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:26A; On Resistance Rds(on):0.25ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; No. of Pins:3PinsRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 15AC3085
Product Name Transistor Polarity Vishay
Transistor Type Transistor Polarity Vishay
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - 1727-2PB710ARL-QRCT-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
Specs
Transistor Type MOSFET
View Details
Bipolar Transistors - 1658574 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details