Vishay Precision Group N-Channel 200V 46A MOSFET Transistor IRFP260PBF

Description
N-Channel MOSFET, 200V, 46A, 55mR Rds On, TO-247 Product overview: IRFP260PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP260PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 200V, 46A, 55mR Rds On, TO-247 Product overview: IRFP260PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP260PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 200V 46A MOSFET Transistor
278-IRFP260PBF
N-Channel 200V 46A MOSFET Transistor 278-IRFP260PBF
N-Channel MOSFET, 200V, 46A, 55mR Rds On, TO-247 Product overview: IRFP260PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP260PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 200V, 46A, 55mR Rds On, TO-247 Product overview: IRFP260PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP260PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP260PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP260PBF-ND
Single FETs, MOSFETs IRFP260PBF-ND
N-Channel 200V 46A (Tc) 280W (Tc) Through Hole TO-247AC

N-Channel 200V 46A (Tc) 280W (Tc) Through Hole TO-247AC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP260PBF - 1046982-IRFP260PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP260PBF
1046982-IRFP260PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP260PBF 1046982-IRFP260PBF
Manufacturer: Vishay Win Source Part Number: 1046982-IRFP260PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 46A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 230nC @ 10V Max Input Capacitance: 5200pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 55 mOhm @ 28A, 10V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Vishay
Win Source Part Number: 1046982-IRFP260PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 46A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 230nC @ 10V
Max Input Capacitance: 5200pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 55 mOhm @ 28A, 10V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Mosfet, N-Ch, 200V, 46A, 150Deg C, 280W; Channel Type Vishay - 01AC4883 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 46A, 150Deg C, 280W; Channel Type Vishay
01AC4883
Mosfet, N-Ch, 200V, 46A, 150Deg C, 280W; Channel Type Vishay 01AC4883
MOSFET, N-CH, 200V, 46A, 150DEG C, 280W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:46A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 46A, 150DEG C, 280W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:46A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 200V HEXFET MOSFET

MOSFET N-CH 200V HEXFET MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP260PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP260PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP260PBF
MOSFET N-CH 200V 46A TO247-3

MOSFET N-CH 200V 46A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFP260PBF IRFP260PBF-ND 1046982-IRFP260PBF 01AC4883 IRFP260PBF IRFP260PBF
Product Name N-Channel 200V 46A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP260PBF Mosfet, N-Ch, 200V, 46A, 150Deg C, 280W; Channel Type Vishay MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
PD 280000 milliwatts 280000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1353434-UJ3C065030B3 - Win Source Electronics
Specs
Polarity N-Channel
PD 242000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
4 suppliers
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
 - AUIRF2805 - Rochester Electronics
Specs
Polarity N-Channel
rDS(on) 0.0047 ohms
Package Type TO-220; TO-220-3
View Details
6 suppliers