Vishay Precision Group N-Channel 250V 23A MOSFET Transistor IRFP254PBF

Description
N-Channel MOSFET, 250V, 23A, 140mR, TO-247 Product overview: IRFP254PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP254PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 250V, 23A, 140mR, TO-247 Product overview: IRFP254PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP254PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 250V 23A MOSFET Transistor
278-IRFP254PBF
N-Channel 250V 23A MOSFET Transistor 278-IRFP254PBF
N-Channel MOSFET, 250V, 23A, 140mR, TO-247 Product overview: IRFP254PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP254PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 250V, 23A, 140mR, TO-247 Product overview: IRFP254PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP254PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 5410676 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5410676
MOSFETs 5410676
MOSFET N-Channel 250V 23A TO247AC

MOSFET N-Channel 250V 23A TO247AC

Supplier's Site
MOSFETs - 5410676P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5410676P
MOSFETs 5410676P
MOSFET N-Channel 250V 23A TO247AC

MOSFET N-Channel 250V 23A TO247AC

Supplier's Site
MOSFETs - 1780784 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1780784
MOSFETs 1780784
MOSFET N-Channel 250V 23A TO247AC

MOSFET N-Channel 250V 23A TO247AC

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP254PBF - 205375-IRFP254PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP254PBF
205375-IRFP254PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP254PBF 205375-IRFP254PBF
Manufacturer: Vishay Win Source Part Number: 205375-IRFP254PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 23A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 140nC @ 10V Max Input Capacitance: 2700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 140 mOhm @ 14A, 10V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 205375-IRFP254PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 23A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 140nC @ 10V
Max Input Capacitance: 2700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 140 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRFP254PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP254PBF-ND
Single FETs, MOSFETs IRFP254PBF-ND
N-Channel 250V 23A (Tc) 190W (Tc) Through Hole TO-247AC

N-Channel 250V 23A (Tc) 190W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP254PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP254PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP254PBF
MOSFET N-CH 250V 23A TO247-3

MOSFET N-CH 250V 23A TO247-3

Supplier's Site
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.14Ohm;ID 23A;TO-247AC;PD 190W;VGS +/-20V - 70078930 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.14Ohm;ID 23A;TO-247AC;PD 190W;VGS +/-20V
70078930
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.14Ohm;ID 23A;TO-247AC;PD 190W;VGS +/-20V 70078930
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.14Ohm;ID 23A;TO-247AC;PD 190W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.14Ohm;ID 23A;TO-247AC;PD 190W;VGS +/-20V

Supplier's Site
MOSFET N-CH 250V 23A TO-247AC - 880-IRFP254PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 250V 23A TO-247AC
880-IRFP254PBF
MOSFET N-CH 250V 23A TO-247AC 880-IRFP254PBF
MOSFET N-CH 250V 23A TO-247AC

MOSFET N-CH 250V 23A TO-247AC

Supplier's Site
Transistor - 16347365 - Radwell International
Willingboro, NJ, United States
Transistor
16347365
Transistor 16347365
TRANSISTOR, N CHANNEL, MOSFET, 250 VDS, 23 AMP CONTINUOUS DRAIN CURRENT, 190-WATT POWER DISSIPATION, TO-247-3 CASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, N CHANNEL, MOSFET, 250 VDS, 23 AMP CONTINUOUS DRAIN CURRENT, 190-WATT POWER DISSIPATION, TO-247-3 CASE, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 250V HEXFET MOSFET

MOSFET N-CH 250V HEXFET MOSFET

Buy Now Datasheet
N Channel Mosfet, 250V, 23A, To-247; Channel Type Vishay - 63J6862 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 250V, 23A, To-247; Channel Type Vishay
63J6862
N Channel Mosfet, 250V, 23A, To-247; Channel Type Vishay 63J6862
N CHANNEL MOSFET, 250V, 23A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:23A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 250V, 23A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:23A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Utmel Electronic Limited Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFP254PBF 5410676 5410676P 205375-IRFP254PBF IRFP254PBF-ND IRFP254PBF 70078930 880-IRFP254PBF 16347365 IRFP254PBF 63J6862
Product Name N-Channel 250V 23A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP254PBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.14Ohm;ID 23A;TO-247AC;PD 190W;VGS +/-20V MOSFET N-CH 250V 23A TO-247AC Transistor MOSFET N Channel Mosfet, 250V, 23A, To-247; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Package Type TO-247; To-247ac TO-247; TO-247 TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247-3 TO-247 TO-3; TO-247
Unlock Full Specs
to access all available technical data