Vishay Precision Group Single FETs, MOSFETs IRFP250PBF

Description
N-Channel 200V 30A (Tc) 190W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 200V 30A (Tc) 190W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFP250PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP250PBF-ND
Single FETs, MOSFETs IRFP250PBF-ND
N-Channel 200V 30A (Tc) 190W (Tc) Through Hole TO-247AC

N-Channel 200V 30A (Tc) 190W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
N-Channel 200V 30A MOSFET Transistor
278-IRFP250PBF
N-Channel 200V 30A MOSFET Transistor 278-IRFP250PBF
N-Channel MOSFET, 200V, 30A, 85mR Rds On, TO-247 Product overview: IRFP250PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP250PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 200V, 30A, 85mR Rds On, TO-247 Product overview: IRFP250PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP250PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 7085156 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7085156
MOSFETs 7085156
MOSFET N-Channel 200V 30A TO247AC

MOSFET N-Channel 200V 30A TO247AC

Supplier's Site
MOSFETs - 7085156P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7085156P
MOSFETs 7085156P
MOSFET N-Channel 200V 30A TO247AC

MOSFET N-Channel 200V 30A TO247AC

Supplier's Site
MOSFETs - 9190032 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9190032
MOSFETs 9190032
MOSFET N-Channel 200V 30A TO247AC

MOSFET N-Channel 200V 30A TO247AC

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP250PBF - 142746-IRFP250PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP250PBF
142746-IRFP250PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP250PBF 142746-IRFP250PBF
Manufacturer: Vishay Win Source Part Number: 142746-IRFP250PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 190W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 140nC @ 10V Max Input Capacitance: 2800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 85 mOhm @ 18A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 142746-IRFP250PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 140nC @ 10V
Max Input Capacitance: 2800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 85 mOhm @ 18A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP250PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP250PBF
200V 30A 85mΩ@10V,18A 190W 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

200V 30A 85mΩ@10V,18A 190W 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.085Ohm;ID 30A;TO-247AC;PD 190W;VGS +/-20V - 70078929 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.085Ohm;ID 30A;TO-247AC;PD 190W;VGS +/-20V
70078929
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.085Ohm;ID 30A;TO-247AC;PD 190W;VGS +/-20V 70078929
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.085Ohm;ID 30A;TO-247AC;PD 190W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.085Ohm;ID 30A;TO-247AC;PD 190W;VGS +/-20V

Supplier's Site
Single FETs, MOSFETs - IRFP250PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP250PBF
Single FETs, MOSFETs IRFP250PBF
MOSFET N-CH 200V 30A TO247-3

MOSFET N-CH 200V 30A TO247-3

Supplier's Site Datasheet
N Channel Mosfet, 200V, 30A, To-247; Channel Type Vishay - 63J6860 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 30A, To-247; Channel Type Vishay
63J6860
N Channel Mosfet, 200V, 30A, To-247; Channel Type Vishay 63J6860
N CHANNEL MOSFET, 200V, 30A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 30A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 30 A, 200 V, 85 Mohm, 10 V, 4 V Rohs Compliant Vishay - 38K2564 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 30 A, 200 V, 85 Mohm, 10 V, 4 V Rohs Compliant Vishay
38K2564
Mosfet Transistor, N Channel, 30 A, 200 V, 85 Mohm, 10 V, 4 V Rohs Compliant Vishay 38K2564
MOSFET Transistor, N Channel, 30 A, 200 V, 85 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 30 A, 200 V, 85 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 200V HEXFET MOSFET

MOSFET N-CH 200V HEXFET MOSFET

Buy Now Datasheet
Transistor - 16347361 - Radwell International
Willingboro, NJ, United States
Transistor
16347361
Transistor 16347361
POWER FIELD-EFFECT TRANSISTOR, 30A I(D), 200V, 0.085OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 30A I(D), 200V, 0.085OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP250PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP250PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP250PBF
MOSFET N-CH 200V 30A TO247-3

MOSFET N-CH 200V 30A TO247-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics LCSC Electronics Technology (HK) Limited Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number IRFP250PBF-ND 278-IRFP250PBF 7085156 7085156P 142746-IRFP250PBF IRFP250PBF 70078929 IRFP250PBF 63J6860 38K2564 IRFP250PBF 16347361 IRFP250PBF
Product Name Single FETs, MOSFETs N-Channel 200V 30A MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP250PBF Triode/MOS Tube/Transistor >> MOSFETs MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.085Ohm;ID 30A;TO-247AC;PD 190W;VGS +/-20V Single FETs, MOSFETs N Channel Mosfet, 200V, 30A, To-247; Channel Type Vishay Mosfet Transistor, N Channel, 30 A, 200 V, 85 Mohm, 10 V, 4 V Rohs Compliant Vishay MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; To-247ac TO-247; TO-247 TO-247; SOT3; TO-247-3 TO-247 TO-247 TO-247; TO-247-3 TO-3; TO-247 TO-3 TO-247; TO-247-3
PD 190000 milliwatts 190000 milliwatts 190000 milliwatts 190000 milliwatts 190000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data