Vishay Precision Group N-Channel 250V 15A MOSFET Transistor IRFP244PBF

Description
N-Channel MOSFET, 250V, 15A, 280mR, TO-247 Product overview: IRFP244PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP244PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 250V, 15A, 280mR, TO-247 Product overview: IRFP244PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP244PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 250V 15A MOSFET Transistor
278-IRFP244PBF
N-Channel 250V 15A MOSFET Transistor 278-IRFP244PBF
N-Channel MOSFET, 250V, 15A, 280mR, TO-247 Product overview: IRFP244PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP244PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 250V, 15A, 280mR, TO-247 Product overview: IRFP244PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 250V, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP244PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP244PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP244PBF-ND
Single FETs, MOSFETs IRFP244PBF-ND
N-Channel 250V 15A (Tc) 150W (Tc) Through Hole TO-247AC

N-Channel 250V 15A (Tc) 150W (Tc) Through Hole TO-247AC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP244PBF - 108142-IRFP244PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP244PBF
108142-IRFP244PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP244PBF 108142-IRFP244PBF
Manufacturer: Vishay Win Source Part Number: 108142-IRFP244PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 150W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 1400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 108142-IRFP244PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 150W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 1400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFETs - 8152758 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8152758
MOSFETs 8152758
MOSFET N-Channel 250V 15A TO-247AC

MOSFET N-Channel 250V 15A TO-247AC

Supplier's Site
MOSFETs - 1452044 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1452044
MOSFETs 1452044
MOSFET N-Channel 250V 15A TO-247AC

MOSFET N-Channel 250V 15A TO-247AC

Supplier's Site
N Channel Mosfet, 250V, 15A, To-247; Channel Type Vishay - 63J6858 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 250V, 15A, To-247; Channel Type Vishay
63J6858
N Channel Mosfet, 250V, 15A, To-247; Channel Type Vishay 63J6858
N CHANNEL MOSFET, 250V, 15A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 250V, 15A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:15A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.28Ohm;ID 15A;TO-247AC;PD 150W;VGS +/-20V - 70078928 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.28Ohm;ID 15A;TO-247AC;PD 150W;VGS +/-20V
70078928
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.28Ohm;ID 15A;TO-247AC;PD 150W;VGS +/-20V 70078928
MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.28Ohm;ID 15A;TO-247AC;PD 150W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.28Ohm;ID 15A;TO-247AC;PD 150W;VGS +/-20V

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 250V HEXFET MOSFET

MOSFET N-CH 250V HEXFET MOSFET

Buy Now Datasheet
MOSFET N-CH 250V 15A TO-247AC - 880-IRFP244PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 250V 15A TO-247AC
880-IRFP244PBF
MOSFET N-CH 250V 15A TO-247AC 880-IRFP244PBF
MOSFET N-CH 250V 15A TO-247AC

MOSFET N-CH 250V 15A TO-247AC

Supplier's Site
Transistor - 16347357 - Radwell International
Willingboro, NJ, United States
Transistor
16347357
Transistor 16347357
POWER FIELD-EFFECT TRANSISTOR, 15A I(D), 250V, 0.28OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 15A I(D), 250V, 0.28OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFP244PBF IRFP244PBF-ND 108142-IRFP244PBF 8152758 63J6858 70078928 IRFP244PBF 880-IRFP244PBF 16347357
Product Name N-Channel 250V 15A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP244PBF MOSFETs N Channel Mosfet, 250V, 15A, To-247; Channel Type Vishay MOSFET, Power;N-Ch;VDSS 250V;RDS(ON) 0.28Ohm;ID 15A;TO-247AC;PD 150W;VGS +/-20V MOSFET MOSFET N-CH 250V 15A TO-247AC Transistor
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
PD 150000 milliwatts 150000 milliwatts 150000 milliwatts 150000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-247; To-247ac TO-3; TO-247 TO-247
V(BR)DSS 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products