Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP22N60C3PBF IRFP22N60C3PBF

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 774699-IRFP22N60C3PB F Packaging: Tube Mounting Style: Through Hole Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 22A (Ta) Part Status: Obsolete(EOL) Family Name: IRFP22N60C3 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247-3 Channel Type Type: N Drain Source Voltage: 650V Alternative Parts (Cross-Reference): APT6030BN; IXFH22N60P; FMW21N60G; STW16NB60; Introduction Date: August 26, 2004 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 774699-IRFP22N60C3PB F Packaging: Tube Mounting Style: Through Hole Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 22A (Ta) Part Status: Obsolete(EOL) Family Name: IRFP22N60C3 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247-3 Channel Type Type: N Drain Source Voltage: 650V Alternative Parts (Cross-Reference): APT6030BN; IXFH22N60P; FMW21N60G; STW16NB60; Introduction Date: August 26, 2004 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP22N60C3PBF - 774699-IRFP22N60C3PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP22N60C3PBF
774699-IRFP22N60C3PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP22N60C3PBF 774699-IRFP22N60C3PBF
Manufacturer: Vishay Siliconix Win Source Part Number: 774699-IRFP22N60C3PB F Packaging: Tube Mounting Style: Through Hole Package: TO-247-3 Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 22A (Ta) Part Status: Obsolete(EOL) Family Name: IRFP22N60C3 Categories: Discrete Semiconductor Products Manufacturer Package: TO-247-3 Channel Type Type: N Drain Source Voltage: 650V Alternative Parts (Cross-Reference): APT6030BN; IXFH22N60P; FMW21N60G; STW16NB60; Introduction Date: August 26, 2004 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 774699-IRFP22N60C3PBF
Packaging: Tube
Mounting Style: Through Hole
Package: TO-247-3
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 22A (Ta)
Part Status: Obsolete(EOL)
Family Name: IRFP22N60C3
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-247-3
Channel Type Type: N
Drain Source Voltage: 650V
Alternative Parts (Cross-Reference): APT6030BN; IXFH22N60P; FMW21N60G; STW16NB60;
Introduction Date: August 26, 2004
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP22N60C3PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP22N60C3PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP22N60C3PBF
MOSFET N-CH 650V 22A TO247-3

MOSFET N-CH 650V 22A TO247-3

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 774699-IRFP22N60C3PBF IRFP22N60C3PBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP22N60C3PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type TO-247; SOT3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

 - AUIRFSL8407 - Rochester Electronics
Specs
Polarity N-Channel
Package Type PG-TO262-3
Packing Method Tube; Tube
View Details
5 suppliers
400 Watt, 48 Volt, 1.8 - 2.2 GHz GaN RF Power Transistor - QPD2195 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19.1 dB
View Details