Vishay Precision Group Single FETs, MOSFETs IRFP21N60LPBF

Description
N-Channel 600V 21A (Tc) 330W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 600V 21A (Tc) 330W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFP21N60LPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP21N60LPBF-ND
Single FETs, MOSFETs IRFP21N60LPBF-ND
N-Channel 600V 21A (Tc) 330W (Tc) Through Hole TO-247AC

N-Channel 600V 21A (Tc) 330W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 21A MOSFET Transistor
278-IRFP21N60LPBF
N-Channel 600V 21A MOSFET Transistor 278-IRFP21N60LPBF
600V 21A N-Channel MOSFET TO-247 320mR RdsOn Product overview: IRFP21N60LPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP21N60LPBF can be used for catalog matching and distributor lookup.

600V 21A N-Channel MOSFET TO-247 320mR RdsOn Product overview: IRFP21N60LPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP21N60LPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP21N60LPBF - 005340-IRFP21N60LPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP21N60LPBF
005340-IRFP21N60LPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP21N60LPBF 005340-IRFP21N60LPBF
Manufacturer: Vishay Win Source Part Number: 005340-IRFP21N60LPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 21A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 150nC @ 10V Max Input Capacitance: 4000pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 320 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 005340-IRFP21N60LPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 21A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 150nC @ 10V
Max Input Capacitance: 4000pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 320 mOhm @ 13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP21N60LPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP21N60LPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP21N60LPBF
MOSFET N-CH 600V 21A TO247-3

MOSFET N-CH 600V 21A TO247-3

Supplier's Site
MOSFET N-CH 600V 21A TO-247AC - 880-IRFP21N60LPBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 600V 21A TO-247AC
880-IRFP21N60LPBF
MOSFET N-CH 600V 21A TO-247AC 880-IRFP21N60LPBF
MOSFET N-CH 600V 21A TO-247AC

MOSFET N-CH 600V 21A TO-247AC

Supplier's Site
N Channel Mosfet, 600V, 21A, To-247; Channel Type Vishay - 63J6853 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 21A, To-247; Channel Type Vishay
63J6853
N Channel Mosfet, 600V, 21A, To-247; Channel Type Vishay 63J6853
N CHANNEL MOSFET, 600V, 21A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:21A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 21A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:21A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFP21N60LPBF-ND 278-IRFP21N60LPBF 005340-IRFP21N60LPBF IRFP21N60LPBF 880-IRFP21N60LPBF 63J6853
Product Name Single FETs, MOSFETs N-Channel 600V 21A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP21N60LPBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 600V 21A TO-247AC N Channel Mosfet, 600V, 21A, To-247; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 Through Hole TO-3; TO-247
PD 330000 milliwatts 330000 milliwatts 330000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 600 volts 600 volts
Unlock Full Specs
to access all available technical data