N-Channel 500V 16A (Tc) 220W (Tc) Through Hole TO-247AC
500V 16A N-Channel MOSFET TO-247-3 Product overview: IRFP17N50LPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V, 16A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 16A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP17N50LPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 130169-IRFP17N50LPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 220W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 130nC @ 10V
Max Input Capacitance: 2760pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 320 mOhm @ 9.9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
MOSFET N-CH 500V 16A TO247-3
MOSFET N-CH 500V HEXFET MOSFET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | IRFP17N50LPBF-ND | 278-IRFP17N50LPBF | 130169-IRFP17N50LPBF | IRFP17N50LPBF | IRFP17N50LPBF |
| Product Name | Single FETs, MOSFETs | N-Channel 500V 16A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP17N50LPBF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247-3 | TO-247; TO-247-3 | ||
| PD | 220000 milliwatts | 220000 milliwatts |