Vishay Intertechnology, Inc. N-Channel 15A 600V 0.46ohm MOSFET Transistor IRFP15N60L

Description
Power Field-Effect Transistor, 15A I(D), 600V, 0.46ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, TO-247AC, 3 PIN Product overview: IRFP15N60L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 600V, 0.46ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 600V, 0.46ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFP15N60L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 15A I(D), 600V, 0.46ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, TO-247AC, 3 PIN Product overview: IRFP15N60L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 600V, 0.46ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 600V, 0.46ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFP15N60L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 15A 600V 0.46ohm MOSFET Transistor
285-IRFP15N60L
N-Channel 15A 600V 0.46ohm MOSFET Transistor 285-IRFP15N60L
Power Field-Effect Transistor, 15A I(D), 600V, 0.46ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, TO-247AC, 3 PIN Product overview: IRFP15N60L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 600V, 0.46ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 600V, 0.46ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFP15N60L can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 15A I(D), 600V, 0.46ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-247AC, TO-247AC, 3 PIN Product overview: IRFP15N60L from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 600V, 0.46ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 15A, 600V, 0.46ohm, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFP15N60L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP15N60L - 160535-IRFP15N60L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP15N60L
160535-IRFP15N60L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP15N60L 160535-IRFP15N60L
Manufacturer: Vishay Win Source Part Number: 160535-IRFP15N60L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 15A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 100nC @ 10V Max Input Capacitance: 2720pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 460 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 160535-IRFP15N60L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 15A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 100nC @ 10V
Max Input Capacitance: 2720pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 460 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRFP15N60L 160535-IRFP15N60L
Product Name N-Channel 15A 600V 0.46ohm MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP15N60L
Polarity N-Channel; N-Channel
V(BR)DSS 600 volts
PD 280000 milliwatts
Unlock Full Specs
to access all available technical data