Vishay Precision Group Single FETs, MOSFETs IRFP150PBF

Description
N-Channel 100V 41A (Tc) 230W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 100V 41A (Tc) 230W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFP150PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP150PBF-ND
Single FETs, MOSFETs IRFP150PBF-ND
N-Channel 100V 41A (Tc) 230W (Tc) Through Hole TO-247AC

N-Channel 100V 41A (Tc) 230W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 41A MOSFET Transistor
278-IRFP150PBF
N-Channel 100V 41A MOSFET Transistor 278-IRFP150PBF
N-Channel MOSFET, 100V, 41A, 55mR, TO-247AC Product overview: IRFP150PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP150PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 41A, 55mR, TO-247AC Product overview: IRFP150PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 41A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 41A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP150PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP150PBF - 205373-IRFP150PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP150PBF
205373-IRFP150PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP150PBF 205373-IRFP150PBF
Manufacturer: Vishay Win Source Part Number: 205373-IRFP150PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 230W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 41A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 140nC @ 10V Max Input Capacitance: 2800pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 55 mOhm @ 25A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 205373-IRFP150PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 230W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 41A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 140nC @ 10V
Max Input Capacitance: 2800pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 55 mOhm @ 25A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
N Channel Mosfet, 100V, 41A, To-247; Transistor Polarity Vishay - 63J6849 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 41A, To-247; Transistor Polarity Vishay
63J6849
N Channel Mosfet, 100V, 41A, To-247; Transistor Polarity Vishay 63J6849
N CHANNEL MOSFET, 100V, 41A, TO-247; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:41A; On Resistance Rds(on):0.055ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:-RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 41A, TO-247; Transistor Polarity:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:41A; On Resistance Rds(on):0.055ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:-RoHS Compliant: Yes

Supplier's Site
Mosfet, N; Transistor Polarity Vishay - 92Y3549 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N; Transistor Polarity Vishay
92Y3549
Mosfet, N; Transistor Polarity Vishay 92Y3549
MOSFET, N; Transistor Polarity:N Channel; Continuous Drain Current Id:41A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.055ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation Pd:230W; Transistor RoHS Compliant: Yes

MOSFET, N; Transistor Polarity:N Channel; Continuous Drain Current Id:41A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.055ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power Dissipation Pd:230W; Transistor RoHS Compliant: Yes

Supplier's Site Datasheet
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.055Ohm;ID 41A;TO-247AC;PD 230W;VGS +/-20V - 70078925 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.055Ohm;ID 41A;TO-247AC;PD 230W;VGS +/-20V
70078925
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.055Ohm;ID 41A;TO-247AC;PD 230W;VGS +/-20V 70078925
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.055Ohm;ID 41A;TO-247AC;PD 230W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.055Ohm;ID 41A;TO-247AC;PD 230W;VGS +/-20V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP150PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP150PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP150PBF
MOSFET N-CH 100V 41A TO247-3

MOSFET N-CH 100V 41A TO247-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 100V HEXFET MOSFET

MOSFET N-CH 100V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFP150PBF-ND 278-IRFP150PBF 205373-IRFP150PBF 63J6849 92Y3549 70078925 IRFP150PBF IRFP150PBF
Product Name Single FETs, MOSFETs N-Channel 100V 41A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP150PBF N Channel Mosfet, 100V, 41A, To-247; Transistor Polarity Vishay Mosfet, N; Transistor Polarity Vishay MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.055Ohm;ID 41A;TO-247AC;PD 230W;VGS +/-20V Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-3; TO-247 TO-3 TO-247 TO-247; TO-247-3
PD 230000 milliwatts 230000 milliwatts 230000 milliwatts 230000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data