Vishay Intertechnology, Inc. Single FETs, MOSFETs IRFP140PBF

Description
N-Channel 100V 31A (Tc) 180W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 100V 31A (Tc) 180W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFP140PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP140PBF-ND
Single FETs, MOSFETs IRFP140PBF-ND
N-Channel 100V 31A (Tc) 180W (Tc) Through Hole TO-247AC

N-Channel 100V 31A (Tc) 180W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V 31A MOSFET Transistor
278-IRFP140PBF
N-Channel 100V 31A MOSFET Transistor 278-IRFP140PBF
N-Channel MOSFET, 100V, 31A, 77mR Rds On, TO-247 Product overview: IRFP140PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP140PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 100V, 31A, 77mR Rds On, TO-247 Product overview: IRFP140PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V, 31A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 31A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP140PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP140PBF - 1046980-IRFP140PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP140PBF
1046980-IRFP140PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP140PBF 1046980-IRFP140PBF
Manufacturer: Vishay Win Source Part Number: 1046980-IRFP140PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 180W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 31A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 72nC @ 10V Max Input Capacitance: 1700pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 77 mOhm @ 19A, 10V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046980-IRFP140PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 180W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 31A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 72nC @ 10V
Max Input Capacitance: 1700pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 77 mOhm @ 19A, 10V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
N Channel Mosfet, 100V, 31A, To-247; Channel Type Vishay - 63J6845 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 31A, To-247; Channel Type Vishay
63J6845
N Channel Mosfet, 100V, 31A, To-247; Channel Type Vishay 63J6845
N CHANNEL MOSFET, 100V, 31A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:31A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 31A, TO-247; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:31A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 100V, 31A, To-247 Rohs Compliant Vishay - 56AJ9886 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 31A, To-247 Rohs Compliant Vishay
56AJ9886
Mosfet, N-Ch, 100V, 31A, To-247 Rohs Compliant Vishay 56AJ9886
MOSFET, N-CH, 100V, 31A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 31A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP140PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP140PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP140PBF
MOSFET N-CH 100V 31A TO247-3

MOSFET N-CH 100V 31A TO247-3

Supplier's Site
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.077Ohm;ID 31A;TO-247AC;PD 180W;VGS +/-20V - 70078924 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.077Ohm;ID 31A;TO-247AC;PD 180W;VGS +/-20V
70078924
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.077Ohm;ID 31A;TO-247AC;PD 180W;VGS +/-20V 70078924
Third generation Power MOSFETs from Vishay provide the designer with the best combination of fast switching, ruggedized device design, low on-resistance and cost-effectiveness. The TO-247 package is preferred for commercial-industria l applications where higher power levels preclude the use of TO-220 devices. The TO-247 is similar but superior to the earlier TO-218 package because of its isolated mounting hole. It also provides greater creepage distance between pins to meet the requirements of most safety specifications. Features: Dynamic dV/dt Rating Repetitive Avalanche Rated Isolated Central Mounting Hole 175°C Operating Temperature Fast Switching Ease of Paralleling Simple Drive Requirements Lead (Pb)-Free Available

Third generation Power MOSFETs from Vishay provide the designer with the best combination of fast switching, ruggedized device design, low on-resistance and cost-effectiveness. The TO-247 package is preferred for commercial-industrial applications where higher power levels preclude the use of TO-220 devices. The TO-247 is similar but superior to the earlier TO-218 package because of its isolated mounting hole. It also provides greater creepage distance between pins to meet the requirements of most safety specifications.
Features:

  • Dynamic dV/dt Rating
  • Repetitive Avalanche Rated
  • Isolated Central Mounting Hole
  • 175°C Operating Temperature
  • Fast Switching
  • Ease of Paralleling
  • Simple Drive Requirements
  • Lead (Pb)-Free Available
Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 100V HEXFET MOSFET

MOSFET N-CH 100V HEXFET MOSFET

Buy Now Datasheet
Transistor - 16347313 - Radwell International
Willingboro, NJ, United States
Transistor
16347313
Transistor 16347313
N CHANNEL MOSFET, 100V, 31A, TO-247, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:100V, CONTINUOUS DRAIN CURRENT ID:31A, ON RESISTANCE RDS(ON):0.077OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 100V, 31A, TO-247, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:100V, CONTINUOUS DRAIN CURRENT ID:31A, ON RESISTANCE RDS(ON):0.077OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V, MSL:-ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFP140PBF-ND 278-IRFP140PBF 1046980-IRFP140PBF 63J6845 56AJ9886 IRFP140PBF 70078924 IRFP140PBF 16347313
Product Name Single FETs, MOSFETs N-Channel 100V 31A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP140PBF N Channel Mosfet, 100V, 31A, To-247; Channel Type Vishay Mosfet, N-Ch, 100V, 31A, To-247 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.077Ohm;ID 31A;TO-247AC;PD 180W;VGS +/-20V MOSFET Transistor
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247-3 TO-3; TO-247 TO-3; TO-247 TO-247; TO-247-3 TO-247
PD 180000 milliwatts 180000 milliwatts 180000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 100 volts 100 volts
Unlock Full Specs
to access all available technical data