Vishay Precision Group N-Channel 60V 70A MOSFET Transistor IRFP064PBF

Description
N-Channel MOSFET, 60V, 70A, 9mR Rds On, TO-247AC Product overview: IRFP064PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP064PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel MOSFET, 60V, 70A, 9mR Rds On, TO-247AC Product overview: IRFP064PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP064PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60V 70A MOSFET Transistor
278-IRFP064PBF
N-Channel 60V 70A MOSFET Transistor 278-IRFP064PBF
N-Channel MOSFET, 60V, 70A, 9mR Rds On, TO-247AC Product overview: IRFP064PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP064PBF can be used for catalog matching and distributor lookup.

N-Channel MOSFET, 60V, 70A, 9mR Rds On, TO-247AC Product overview: IRFP064PBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 70A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP064PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP064PBF - 1046978-IRFP064PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP064PBF
1046978-IRFP064PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP064PBF 1046978-IRFP064PBF
Manufacturer: Vishay Win Source Part Number: 1046978-IRFP064PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247-3 Dimension: TO-247-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 190nC @ 10V Max Input Capacitance: 7400pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 78A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1046978-IRFP064PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247-3
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 70A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 190nC @ 10V
Max Input Capacitance: 7400pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 78A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFP064PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP064PBF-ND
Single FETs, MOSFETs IRFP064PBF-ND
N-Channel 60V 70A (Tc) 300W (Tc) Through Hole TO-247AC

N-Channel 60V 70A (Tc) 300W (Tc) Through Hole TO-247AC

Buy Now Datasheet
MOSFETs - 8152742P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8152742P
MOSFETs 8152742P
MOSFET N-Channel 100V 31A TO-247AC

MOSFET N-Channel 100V 31A TO-247AC

Supplier's Site
MOSFETs - 8152742 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8152742
MOSFETs 8152742
MOSFET N-Channel 100V 31A TO-247AC

MOSFET N-Channel 100V 31A TO-247AC

Supplier's Site
MOSFETs - 1451878 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1451878
MOSFETs 1451878
MOSFET N-Channel 100V 31A TO-247AC

MOSFET N-Channel 100V 31A TO-247AC

Supplier's Site
Single FETs, MOSFETs - IRFP064PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP064PBF
Single FETs, MOSFETs IRFP064PBF
MOSFET N-CH 60V 70A TO247-3

MOSFET N-CH 60V 70A TO247-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP064PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP064PBF
60V 70A 300W 9mΩ@10V,7.8A 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

60V 70A 300W 9mΩ@10V,7.8A 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet
N Channel Mosfet, 60V, 70A, To-247; Transistor Polarity Vishay - 63J6842 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 70A, To-247; Transistor Polarity Vishay
63J6842
N Channel Mosfet, 60V, 70A, To-247; Transistor Polarity Vishay 63J6842
N CHANNEL MOSFET, 60V, 70A, TO-247; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:70A; On Resistance Rds(on):0.009ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 70A, TO-247; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:70A; On Resistance Rds(on):0.009ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 60V, 70A, To-247 Rohs Compliant Vishay - 56AJ9885 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 70A, To-247 Rohs Compliant Vishay
56AJ9885
Mosfet, N-Ch, 60V, 70A, To-247 Rohs Compliant Vishay 56AJ9885
MOSFET, N-CH, 60V, 70A, TO-247 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 70A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP064PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP064PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP064PBF
MOSFET N-CH 60V 70A TO247-3

MOSFET N-CH 60V 70A TO247-3

Supplier's Site
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.009Ohm;ID 70A;TO-247AC;PD 300W;VGS +/-20V - 70078923 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.009Ohm;ID 70A;TO-247AC;PD 300W;VGS +/-20V
70078923
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.009Ohm;ID 70A;TO-247AC;PD 300W;VGS +/-20V 70078923
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.009Ohm;ID 70A;TO-247AC;PD 300W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.009Ohm;ID 70A;TO-247AC;PD 300W;VGS +/-20V

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CH 60V HEXFET MOSFET

MOSFET N-CH 60V HEXFET MOSFET

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFP064PBF 1046978-IRFP064PBF IRFP064PBF-ND 8152742P 8152742 IRFP064PBF IRFP064PBF 63J6842 56AJ9885 IRFP064PBF 70078923 IRFP064PBF
Product Name N-Channel 60V 70A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP064PBF Single FETs, MOSFETs MOSFETs MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs N Channel Mosfet, 60V, 70A, To-247; Transistor Polarity Vishay Mosfet, N-Ch, 60V, 70A, To-247 Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 0.009Ohm;ID 70A;TO-247AC;PD 300W;VGS +/-20V MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
PD 300000 milliwatts 300000 milliwatts 300000 milliwatts 300000 milliwatts 300000 milliwatts
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
Package Type TO-247; SOT3; TO-247-3 TO-247; TO-247-3 TO-247; TO-247 TO-247; To-247ac TO-247; TO-247-3 TO-247 TO-3; TO-247 TO-3; TO-247 TO-247; TO-247-3 TO-247
Unlock Full Specs
to access all available technical data